NIC Components Corp. Inductor, 68Uh, Semishielded, 0.52A; Inductance Nic Components NPIS43LS680MTRF

Description
INDUCTOR, 68UH, SEMISHIELDED, 0.52A; Inductance:68µH; RMS Current (Irms):520mA; Inductor Construction:Semishi elded; Saturation Current (Isat):750mA; Product Range:NPIS_LS Series; Power Inductor Case:4mm x 4mm x 3mm RoHS Compliant: Yes
Description
INDUCTOR, 68UH, SEMISHIELDED, 0.52A; Inductance:68µH; RMS Current (Irms):520mA; Inductor Construction:Semishi elded; Saturation Current (Isat):750mA; Product Range:NPIS_LS Series; Power Inductor Case:4mm x 4mm x 3mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 68Uh, Semishielded, 0.52A; Inductance Nic Components - 41AH9002 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 68Uh, Semishielded, 0.52A; Inductance Nic Components
41AH9002
Inductor, 68Uh, Semishielded, 0.52A; Inductance Nic Components 41AH9002
INDUCTOR, 68UH, SEMISHIELDED, 0.52A; Inductance:68µH; RMS Current (Irms):520mA; Inductor Construction:Semishi elded; Saturation Current (Isat):750mA; Product Range:NPIS_LS Series; Power Inductor Case:4mm x 4mm x 3mm RoHS Compliant: Yes

INDUCTOR, 68UH, SEMISHIELDED, 0.52A; Inductance:68µH; RMS Current (Irms):520mA; Inductor Construction:Semishielded; Saturation Current (Isat):750mA; Product Range:NPIS_LS Series; Power Inductor Case:4mm x 4mm x 3mm RoHS Compliant: Yes

Supplier's Site
Inductor, 68Uh, Semishielded, 0.52A; Inductance Nic Components - 41AH9003 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 68Uh, Semishielded, 0.52A; Inductance Nic Components
41AH9003
Inductor, 68Uh, Semishielded, 0.52A; Inductance Nic Components 41AH9003
INDUCTOR, 68UH, SEMISHIELDED, 0.52A; Inductance:68µH; RMS Current (Irms):520mA; Inductor Construction:Semishi elded; Saturation Current (Isat):750mA; Product Range:NPIS_LS Series; Power Inductor Case:4mm x 4mm x 3mm RoHS Compliant: Yes

INDUCTOR, 68UH, SEMISHIELDED, 0.52A; Inductance:68µH; RMS Current (Irms):520mA; Inductor Construction:Semishielded; Saturation Current (Isat):750mA; Product Range:NPIS_LS Series; Power Inductor Case:4mm x 4mm x 3mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 41AH9002
Product Name Inductor, 68Uh, Semishielded, 0.52A; Inductance Nic Components
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1670390 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 100000 microH
Lead Style Radial; Radial
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details