NIC Components Corp. Inductor, 4.7Uh, Shielded, 2A; Inductance Nic Components NPIS43LS4R7MTRF

Description
INDUCTOR, 4.7UH, SHIELDED, 2A; Inductance:4.7µH; RMS Current (Irms):2A; Inductor Construction:Shielde d; Saturation Current (Isat):2.9A; Product Range:NPIS-LS Series; Inductor Case / Package:-; DC Resistance Max:0.06ohm RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 4.7UH, SHIELDED, 2A; Inductance:4.7µH; RMS Current (Irms):2A; Inductor Construction:Shielde d; Saturation Current (Isat):2.9A; Product Range:NPIS-LS Series; Inductor Case / Package:-; DC Resistance Max:0.06ohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 4.7Uh, Shielded, 2A; Inductance Nic Components - 18AH4676 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, Shielded, 2A; Inductance Nic Components
18AH4676
Inductor, 4.7Uh, Shielded, 2A; Inductance Nic Components 18AH4676
INDUCTOR, 4.7UH, SHIELDED, 2A; Inductance:4.7µH; RMS Current (Irms):2A; Inductor Construction:Shielde d; Saturation Current (Isat):2.9A; Product Range:NPIS-LS Series; Inductor Case / Package:-; DC Resistance Max:0.06ohm RoHS Compliant: Yes

INDUCTOR, 4.7UH, SHIELDED, 2A; Inductance:4.7µH; RMS Current (Irms):2A; Inductor Construction:Shielded; Saturation Current (Isat):2.9A; Product Range:NPIS-LS Series; Inductor Case / Package:-; DC Resistance Max:0.06ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 4.7Uh, Semishielded, 2A; Inductance Nic Components - 18AH4677 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, Semishielded, 2A; Inductance Nic Components
18AH4677
Inductor, 4.7Uh, Semishielded, 2A; Inductance Nic Components 18AH4677
INDUCTOR, 4.7UH, SEMISHIELDED, 2A; Inductance:4.7µH; RMS Current (Irms):2A; Inductor Construction:Semishi elded; Saturation Current (Isat):2.9A; Product Range:NPIS-LS Series; Inductor Case / Package:-; DC Resistance Max:0.06ohm RoHS Compliant: Yes

INDUCTOR, 4.7UH, SEMISHIELDED, 2A; Inductance:4.7µH; RMS Current (Irms):2A; Inductor Construction:Semishielded; Saturation Current (Isat):2.9A; Product Range:NPIS-LS Series; Inductor Case / Package:-; DC Resistance Max:0.06ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 18AH4676
Product Name Inductor, 4.7Uh, Shielded, 2A; Inductance Nic Components
Mounting Option Surface Mount Technology
Inductance Range 4.7 microH
DCR 0.0600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Rod Core Inductor - RC-3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2500 microH
DCR 2.45 ohms
View Details
3 suppliers
Power Inductors - ECS-MPI2520R1-4R7-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers