NIC Components Corp. Inductor, 22Uh, Semishielded, 1A; Inductance Nic Components NPIS43LS220MTRF

Description
INDUCTOR, 22UH, SEMISHIELDED, 1A; Inductance:22µH; RMS Current (Irms):1A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.3A; Product Range:NPIS_LS Series; DC Resistance Max:0.225ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 22UH, SEMISHIELDED, 1A; Inductance:22µH; RMS Current (Irms):1A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.3A; Product Range:NPIS_LS Series; DC Resistance Max:0.225ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 22Uh, Semishielded, 1A; Inductance Nic Components - 41AH8996 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, Semishielded, 1A; Inductance Nic Components
41AH8996
Inductor, 22Uh, Semishielded, 1A; Inductance Nic Components 41AH8996
INDUCTOR, 22UH, SEMISHIELDED, 1A; Inductance:22µH; RMS Current (Irms):1A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.3A; Product Range:NPIS_LS Series; DC Resistance Max:0.225ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 22UH, SEMISHIELDED, 1A; Inductance:22µH; RMS Current (Irms):1A; Inductor Construction:Semishielded; Saturation Current (Isat):1.3A; Product Range:NPIS_LS Series; DC Resistance Max:0.225ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 22Uh, Semishielded, 1A; Inductance Nic Components - 41AH8997 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, Semishielded, 1A; Inductance Nic Components
41AH8997
Inductor, 22Uh, Semishielded, 1A; Inductance Nic Components 41AH8997
INDUCTOR, 22UH, SEMISHIELDED, 1A; Inductance:22µH; RMS Current (Irms):1A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.3A; Product Range:NPIS_LS Series; DC Resistance Max:0.225ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 22UH, SEMISHIELDED, 1A; Inductance:22µH; RMS Current (Irms):1A; Inductor Construction:Semishielded; Saturation Current (Isat):1.3A; Product Range:NPIS_LS Series; DC Resistance Max:0.225ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 41AH8996
Product Name Inductor, 22Uh, Semishielded, 1A; Inductance Nic Components
Mounting Option Surface Mount Technology
Inductance Range 22 microH
Inductance Tolerance 20 (+/- %)
DCR 0.2250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Smoothing Filter Chokes - C-80U - Triad Magnetics
Specs
Rated DC Current 20000 milliamps
DCR 4 ohms
View Details
3 suppliers
Surface Mount Inductors - 1858184 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
Standards and Certifications RoHS
View Details