NIC Components Corp. Inductor, 47Uh, Semishielded, 0.35A; Inductance Nic Components NPIS35LS470MTRF

Description
INDUCTOR, 47UH, SEMISHIELDED, 0.35A; Inductance:47µH; RMS Current (Irms):350mA; Inductor Construction:Semishi elded; Saturation Current (Isat):350mA; Product Range:NPIS_LS Series; Power Inductor Case:3mm x 3mm x 1.5mm RoHS Compliant: Yes
Description
INDUCTOR, 47UH, SEMISHIELDED, 0.35A; Inductance:47µH; RMS Current (Irms):350mA; Inductor Construction:Semishi elded; Saturation Current (Isat):350mA; Product Range:NPIS_LS Series; Power Inductor Case:3mm x 3mm x 1.5mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 47Uh, Semishielded, 0.35A; Inductance Nic Components - 41AH8961 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 47Uh, Semishielded, 0.35A; Inductance Nic Components
41AH8961
Inductor, 47Uh, Semishielded, 0.35A; Inductance Nic Components 41AH8961
INDUCTOR, 47UH, SEMISHIELDED, 0.35A; Inductance:47µH; RMS Current (Irms):350mA; Inductor Construction:Semishi elded; Saturation Current (Isat):350mA; Product Range:NPIS_LS Series; Power Inductor Case:3mm x 3mm x 1.5mm RoHS Compliant: Yes

INDUCTOR, 47UH, SEMISHIELDED, 0.35A; Inductance:47µH; RMS Current (Irms):350mA; Inductor Construction:Semishielded; Saturation Current (Isat):350mA; Product Range:NPIS_LS Series; Power Inductor Case:3mm x 3mm x 1.5mm RoHS Compliant: Yes

Supplier's Site
Inductor, 47Uh, Semishielded, 0.35A; Inductance Nic Components - 41AH8960 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 47Uh, Semishielded, 0.35A; Inductance Nic Components
41AH8960
Inductor, 47Uh, Semishielded, 0.35A; Inductance Nic Components 41AH8960
INDUCTOR, 47UH, SEMISHIELDED, 0.35A; Inductance:47µH; RMS Current (Irms):350mA; Inductor Construction:Semishi elded; Saturation Current (Isat):350mA; Product Range:NPIS_LS Series; Power Inductor Case:3mm x 3mm x 1.5mm RoHS Compliant: Yes

INDUCTOR, 47UH, SEMISHIELDED, 0.35A; Inductance:47µH; RMS Current (Irms):350mA; Inductor Construction:Semishielded; Saturation Current (Isat):350mA; Product Range:NPIS_LS Series; Power Inductor Case:3mm x 3mm x 1.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 41AH8961
Product Name Inductor, 47Uh, Semishielded, 0.35A; Inductance Nic Components
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER56J - 1150799-KQ0805TTER56J - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.5600 microH
View Details
Power Inductors - 2176636-4 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1.8 microH
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-H22H-0218-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details