NIC Components Corp. Inductor, 2.2Uh, Semishielded, 1.6A; Inductance Nic Components NPIS35LS2R2YTRF

Description
INDUCTOR, 2.2UH, SEMISHIELDED, 1.6A; Inductance:2.2µH; RMS Current (Irms):1.6A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.6A; Product Range:NPIS_LS Series; DC Resistance Max:0.06ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 2.2UH, SEMISHIELDED, 1.6A; Inductance:2.2µH; RMS Current (Irms):1.6A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.6A; Product Range:NPIS_LS Series; DC Resistance Max:0.06ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 2.2Uh, Semishielded, 1.6A; Inductance Nic Components - 41AH8954 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, Semishielded, 1.6A; Inductance Nic Components
41AH8954
Inductor, 2.2Uh, Semishielded, 1.6A; Inductance Nic Components 41AH8954
INDUCTOR, 2.2UH, SEMISHIELDED, 1.6A; Inductance:2.2µH; RMS Current (Irms):1.6A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.6A; Product Range:NPIS_LS Series; DC Resistance Max:0.06ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

INDUCTOR, 2.2UH, SEMISHIELDED, 1.6A; Inductance:2.2µH; RMS Current (Irms):1.6A; Inductor Construction:Semishielded; Saturation Current (Isat):1.6A; Product Range:NPIS_LS Series; DC Resistance Max:0.06ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 2.2Uh, Semishielded, 1.6A; Inductance Nic Components - 41AH8955 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, Semishielded, 1.6A; Inductance Nic Components
41AH8955
Inductor, 2.2Uh, Semishielded, 1.6A; Inductance Nic Components 41AH8955
INDUCTOR, 2.2UH, SEMISHIELDED, 1.6A; Inductance:2.2µH; RMS Current (Irms):1.6A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.6A; Product Range:NPIS_LS Series; DC Resistance Max:0.06ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

INDUCTOR, 2.2UH, SEMISHIELDED, 1.6A; Inductance:2.2µH; RMS Current (Irms):1.6A; Inductor Construction:Semishielded; Saturation Current (Isat):1.6A; Product Range:NPIS_LS Series; DC Resistance Max:0.06ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 41AH8954
Product Name Inductor, 2.2Uh, Semishielded, 1.6A; Inductance Nic Components
Mounting Option Surface Mount Technology
Inductance Range 2.2 microH
Inductance Tolerance 30 (+/- %)
DCR 0.0600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-D21D-0127-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - FIT68-2-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Power Inductors - ECS-MPIL0630-R47MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZP2BFTTE800PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0300 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers