NIC Components Corp. Inductor, 2.2Uh, Semishielded, 1.6A; Inductance Nic Components NPIS35LS2R2MTRF

Description
INDUCTOR, 2.2UH, SEMISHIELDED, 1.6A; Inductance:2.2µH; RMS Current (Irms):1.6A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.6A; Product Range:NPIS_LS Series; DC Resistance Max:0.06ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 2.2UH, SEMISHIELDED, 1.6A; Inductance:2.2µH; RMS Current (Irms):1.6A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.6A; Product Range:NPIS_LS Series; DC Resistance Max:0.06ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 2.2Uh, Semishielded, 1.6A; Inductance Nic Components - 41AH8952 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, Semishielded, 1.6A; Inductance Nic Components
41AH8952
Inductor, 2.2Uh, Semishielded, 1.6A; Inductance Nic Components 41AH8952
INDUCTOR, 2.2UH, SEMISHIELDED, 1.6A; Inductance:2.2µH; RMS Current (Irms):1.6A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.6A; Product Range:NPIS_LS Series; DC Resistance Max:0.06ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 2.2UH, SEMISHIELDED, 1.6A; Inductance:2.2µH; RMS Current (Irms):1.6A; Inductor Construction:Semishielded; Saturation Current (Isat):1.6A; Product Range:NPIS_LS Series; DC Resistance Max:0.06ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 2.2Uh, Semishielded, 1.6A; Inductance Nic Components - 41AH8953 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, Semishielded, 1.6A; Inductance Nic Components
41AH8953
Inductor, 2.2Uh, Semishielded, 1.6A; Inductance Nic Components 41AH8953
INDUCTOR, 2.2UH, SEMISHIELDED, 1.6A; Inductance:2.2µH; RMS Current (Irms):1.6A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.6A; Product Range:NPIS_LS Series; DC Resistance Max:0.06ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 2.2UH, SEMISHIELDED, 1.6A; Inductance:2.2µH; RMS Current (Irms):1.6A; Inductor Construction:Semishielded; Saturation Current (Isat):1.6A; Product Range:NPIS_LS Series; DC Resistance Max:0.06ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 41AH8952
Product Name Inductor, 2.2Uh, Semishielded, 1.6A; Inductance Nic Components
Mounting Option Surface Mount Technology
Inductance Range 2.2 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-5770-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R40M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
CMF Series 68 MilliHenry (mH) Inductance Common Mode Inductor - CMF16-683600 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 68000 microH
View Details