NIC Components Corp. Inductor, 10Uh, Semishielded, 0.71A; Inductance Nic Components NPIS35L100MTRF

Description
INDUCTOR, 10UH, SEMISHIELDED, 0.71A; Inductance:10µH; RMS Current (Irms):710mA; Inductor Construction:Semishi elded; Saturation Current (Isat):700mA; Product Range:NPIS_L Series; Power Inductor Case:3mm x 3mm x 1.5mm RoHS Compliant: Yes
Description
INDUCTOR, 10UH, SEMISHIELDED, 0.71A; Inductance:10µH; RMS Current (Irms):710mA; Inductor Construction:Semishi elded; Saturation Current (Isat):700mA; Product Range:NPIS_L Series; Power Inductor Case:3mm x 3mm x 1.5mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 10Uh, Semishielded, 0.71A; Inductance Nic Components - 41AH8965 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, Semishielded, 0.71A; Inductance Nic Components
41AH8965
Inductor, 10Uh, Semishielded, 0.71A; Inductance Nic Components 41AH8965
INDUCTOR, 10UH, SEMISHIELDED, 0.71A; Inductance:10µH; RMS Current (Irms):710mA; Inductor Construction:Semishi elded; Saturation Current (Isat):700mA; Product Range:NPIS_L Series; Power Inductor Case:3mm x 3mm x 1.5mm RoHS Compliant: Yes

INDUCTOR, 10UH, SEMISHIELDED, 0.71A; Inductance:10µH; RMS Current (Irms):710mA; Inductor Construction:Semishielded; Saturation Current (Isat):700mA; Product Range:NPIS_L Series; Power Inductor Case:3mm x 3mm x 1.5mm RoHS Compliant: Yes

Supplier's Site
Inductor, 10Uh, Semishielded, 0.71A; Inductance Nic Components - 41AH8964 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, Semishielded, 0.71A; Inductance Nic Components
41AH8964
Inductor, 10Uh, Semishielded, 0.71A; Inductance Nic Components 41AH8964
INDUCTOR, 10UH, SEMISHIELDED, 0.71A; Inductance:10µH; RMS Current (Irms):710mA; Inductor Construction:Semishi elded; Saturation Current (Isat):700mA; Product Range:NPIS_L Series; Power Inductor Case:3mm x 3mm x 1.5mm RoHS Compliant: Yes

INDUCTOR, 10UH, SEMISHIELDED, 0.71A; Inductance:10µH; RMS Current (Irms):710mA; Inductor Construction:Semishielded; Saturation Current (Isat):700mA; Product Range:NPIS_L Series; Power Inductor Case:3mm x 3mm x 1.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 41AH8965
Product Name Inductor, 10Uh, Semishielded, 0.71A; Inductance Nic Components
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-101R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1.5 microH
DCR 0.0500 ohms
View Details
2 suppliers
Leaded Inductors - 1911210P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 120 ohms
Rated DC Current 40 milliamps
Lead Style Axial
View Details