NIC Components Corp. Inductor, 68Uh, Semishielded, 0.33A; Inductance Nic Components NPIS32LS680MTRF

Description
INDUCTOR, 68UH, SEMISHIELDED, 0.33A; Inductance:68µH; RMS Current (Irms):330mA; Inductor Construction:Semishi elded; Saturation Current (Isat):240mA; Product Range:NPIS_LS Series; Power Inductor Case:3mm x 3mm x 1.2mm RoHS Compliant: Yes
Description
INDUCTOR, 68UH, SEMISHIELDED, 0.33A; Inductance:68µH; RMS Current (Irms):330mA; Inductor Construction:Semishi elded; Saturation Current (Isat):240mA; Product Range:NPIS_LS Series; Power Inductor Case:3mm x 3mm x 1.2mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 68Uh, Semishielded, 0.33A; Inductance Nic Components - 41AH8945 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 68Uh, Semishielded, 0.33A; Inductance Nic Components
41AH8945
Inductor, 68Uh, Semishielded, 0.33A; Inductance Nic Components 41AH8945
INDUCTOR, 68UH, SEMISHIELDED, 0.33A; Inductance:68µH; RMS Current (Irms):330mA; Inductor Construction:Semishi elded; Saturation Current (Isat):240mA; Product Range:NPIS_LS Series; Power Inductor Case:3mm x 3mm x 1.2mm RoHS Compliant: Yes

INDUCTOR, 68UH, SEMISHIELDED, 0.33A; Inductance:68µH; RMS Current (Irms):330mA; Inductor Construction:Semishielded; Saturation Current (Isat):240mA; Product Range:NPIS_LS Series; Power Inductor Case:3mm x 3mm x 1.2mm RoHS Compliant: Yes

Supplier's Site
Inductor, 68Uh, Semishielded, 0.33A; Inductance Nic Components - 41AH8944 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 68Uh, Semishielded, 0.33A; Inductance Nic Components
41AH8944
Inductor, 68Uh, Semishielded, 0.33A; Inductance Nic Components 41AH8944
INDUCTOR, 68UH, SEMISHIELDED, 0.33A; Inductance:68µH; RMS Current (Irms):330mA; Inductor Construction:Semishi elded; Saturation Current (Isat):240mA; Product Range:NPIS_LS Series; Power Inductor Case:3mm x 3mm x 1.2mm RoHS Compliant: Yes

INDUCTOR, 68UH, SEMISHIELDED, 0.33A; Inductance:68µH; RMS Current (Irms):330mA; Inductor Construction:Semishielded; Saturation Current (Isat):240mA; Product Range:NPIS_LS Series; Power Inductor Case:3mm x 3mm x 1.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 41AH8945
Product Name Inductor, 68Uh, Semishielded, 0.33A; Inductance Nic Components
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT80-2 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 108 to ? microH
Rated DC Current 4800 milliamps
View Details
3 suppliers
Leaded Inductors - 1911119P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.3500 ohms
Rated DC Current 1100 milliamps
Lead Style Axial
View Details