NIC Components Corp. Inductor, 1Uh, Semishielded, 2.2A; Inductance Nic Components NPIS32LS1R0YTRF

Description
INDUCTOR, 1UH, SEMISHIELDED, 2.2A; Inductance:1µH; RMS Current (Irms):2.2A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.87A; Product Range:NPIS_LS Series; DC Resistance Max:0.04ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 1UH, SEMISHIELDED, 2.2A; Inductance:1µH; RMS Current (Irms):2.2A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.87A; Product Range:NPIS_LS Series; DC Resistance Max:0.04ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 1Uh, Semishielded, 2.2A; Inductance Nic Components - 41AH8937 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, Semishielded, 2.2A; Inductance Nic Components
41AH8937
Inductor, 1Uh, Semishielded, 2.2A; Inductance Nic Components 41AH8937
INDUCTOR, 1UH, SEMISHIELDED, 2.2A; Inductance:1µH; RMS Current (Irms):2.2A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.87A; Product Range:NPIS_LS Series; DC Resistance Max:0.04ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

INDUCTOR, 1UH, SEMISHIELDED, 2.2A; Inductance:1µH; RMS Current (Irms):2.2A; Inductor Construction:Semishielded; Saturation Current (Isat):1.87A; Product Range:NPIS_LS Series; DC Resistance Max:0.04ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 1Uh, Semishielded, 2.2A; Inductance Nic Components - 41AH8936 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, Semishielded, 2.2A; Inductance Nic Components
41AH8936
Inductor, 1Uh, Semishielded, 2.2A; Inductance Nic Components 41AH8936
INDUCTOR, 1UH, SEMISHIELDED, 2.2A; Inductance:1µH; RMS Current (Irms):2.2A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.87A; Product Range:NPIS_LS Series; DC Resistance Max:0.04ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

INDUCTOR, 1UH, SEMISHIELDED, 2.2A; Inductance:1µH; RMS Current (Irms):2.2A; Inductor Construction:Semishielded; Saturation Current (Isat):1.87A; Product Range:NPIS_LS Series; DC Resistance Max:0.04ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 41AH8937
Product Name Inductor, 1Uh, Semishielded, 2.2A; Inductance Nic Components
Mounting Option Surface Mount Technology
Inductance Range 1 microH
Inductance Tolerance 30 (+/- %)
DCR 0.0400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2125JQL1T-1DKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Fixed Inductors - 0402AF-561XJLW - 971336-0402AF-561XJLW - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
View Details
2 suppliers
Surface Mount Inductors - 1678548 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 22 microH
View Details