NIC Components Corp. Inductor, 3.3Uh, Semishielded, 0.96A; Inductance Nic Components NPIS31LS3R3YTRF

Description
INDUCTOR, 3.3UH, SEMISHIELDED, 0.96A; Inductance:3.3µH; RMS Current (Irms):960mA; Inductor Construction:Semishi elded; Saturation Current (Isat):970mA; Product Range:NPIS_LS Series; Power Inductor Case:3mm x 3mm x 1mm RoHS Compliant: Yes
Description
INDUCTOR, 3.3UH, SEMISHIELDED, 0.96A; Inductance:3.3µH; RMS Current (Irms):960mA; Inductor Construction:Semishi elded; Saturation Current (Isat):970mA; Product Range:NPIS_LS Series; Power Inductor Case:3mm x 3mm x 1mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 3.3Uh, Semishielded, 0.96A; Inductance Nic Components - 41AH8926 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Uh, Semishielded, 0.96A; Inductance Nic Components
41AH8926
Inductor, 3.3Uh, Semishielded, 0.96A; Inductance Nic Components 41AH8926
INDUCTOR, 3.3UH, SEMISHIELDED, 0.96A; Inductance:3.3µH; RMS Current (Irms):960mA; Inductor Construction:Semishi elded; Saturation Current (Isat):970mA; Product Range:NPIS_LS Series; Power Inductor Case:3mm x 3mm x 1mm RoHS Compliant: Yes

INDUCTOR, 3.3UH, SEMISHIELDED, 0.96A; Inductance:3.3µH; RMS Current (Irms):960mA; Inductor Construction:Semishielded; Saturation Current (Isat):970mA; Product Range:NPIS_LS Series; Power Inductor Case:3mm x 3mm x 1mm RoHS Compliant: Yes

Supplier's Site
Inductor, 3.3Uh, Semishielded, 0.96A; Inductance Nic Components - 41AH8927 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Uh, Semishielded, 0.96A; Inductance Nic Components
41AH8927
Inductor, 3.3Uh, Semishielded, 0.96A; Inductance Nic Components 41AH8927
INDUCTOR, 3.3UH, SEMISHIELDED, 0.96A; Inductance:3.3µH; RMS Current (Irms):960mA; Inductor Construction:Semishi elded; Saturation Current (Isat):970mA; Product Range:NPIS_LS Series; Power Inductor Case:3mm x 3mm x 1mm RoHS Compliant: Yes

INDUCTOR, 3.3UH, SEMISHIELDED, 0.96A; Inductance:3.3µH; RMS Current (Irms):960mA; Inductor Construction:Semishielded; Saturation Current (Isat):970mA; Product Range:NPIS_LS Series; Power Inductor Case:3mm x 3mm x 1mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 41AH8926
Product Name Inductor, 3.3Uh, Semishielded, 0.96A; Inductance Nic Components
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0300 ohms
View Details
2 suppliers
Leaded Inductors - 1910598 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 100 microH
Q Factor 70
View Details