NIC Components Corp. Inductor, 10Uh, Semishielded, 0.58A; Inductance Nic Components NPIS31LS100MTRF

Description
INDUCTOR, 10UH, SEMISHIELDED, 0.58A; Inductance:10µH; RMS Current (Irms):580mA; Inductor Construction:Semishi elded; Saturation Current (Isat):550mA; Product Range:NPIS_LS Series; Power Inductor Case:3mm x 3mm x 1mm RoHS Compliant: Yes
Description
INDUCTOR, 10UH, SEMISHIELDED, 0.58A; Inductance:10µH; RMS Current (Irms):580mA; Inductor Construction:Semishi elded; Saturation Current (Isat):550mA; Product Range:NPIS_LS Series; Power Inductor Case:3mm x 3mm x 1mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 10Uh, Semishielded, 0.58A; Inductance Nic Components - 41AH8922 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, Semishielded, 0.58A; Inductance Nic Components
41AH8922
Inductor, 10Uh, Semishielded, 0.58A; Inductance Nic Components 41AH8922
INDUCTOR, 10UH, SEMISHIELDED, 0.58A; Inductance:10µH; RMS Current (Irms):580mA; Inductor Construction:Semishi elded; Saturation Current (Isat):550mA; Product Range:NPIS_LS Series; Power Inductor Case:3mm x 3mm x 1mm RoHS Compliant: Yes

INDUCTOR, 10UH, SEMISHIELDED, 0.58A; Inductance:10µH; RMS Current (Irms):580mA; Inductor Construction:Semishielded; Saturation Current (Isat):550mA; Product Range:NPIS_LS Series; Power Inductor Case:3mm x 3mm x 1mm RoHS Compliant: Yes

Supplier's Site
Inductor, 10Uh, Semishielded, 0.58A; Inductance Nic Components - 41AH8923 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, Semishielded, 0.58A; Inductance Nic Components
41AH8923
Inductor, 10Uh, Semishielded, 0.58A; Inductance Nic Components 41AH8923
INDUCTOR, 10UH, SEMISHIELDED, 0.58A; Inductance:10µH; RMS Current (Irms):580mA; Inductor Construction:Semishi elded; Saturation Current (Isat):550mA; Product Range:NPIS_LS Series; Power Inductor Case:3mm x 3mm x 1mm RoHS Compliant: Yes

INDUCTOR, 10UH, SEMISHIELDED, 0.58A; Inductance:10µH; RMS Current (Irms):580mA; Inductor Construction:Semishielded; Saturation Current (Isat):550mA; Product Range:NPIS_LS Series; Power Inductor Case:3mm x 3mm x 1mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 41AH8922
Product Name Inductor, 10Uh, Semishielded, 0.58A; Inductance Nic Components
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
CMT8100 Series Common Mode Inductors - CMT-8114 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 2500 to ? microH
View Details
2 suppliers
Leaded Inductors - 1911226P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 420 ohms
Rated DC Current 20 milliamps
Lead Style Axial
View Details