NIC Components Corp. Inductor, 1.5Uh, Shielded, 11A; Inductance Nic Components NPIM75B1R5MTRF

Description
INDUCTOR, 1.5UH, SHIELDED, 11A; Inductance:1.5µH; RMS Current (Irms):11A; Inductor Construction:Shielde d; Saturation Current (Isat):12A; Product Range:NPIM_B Series; DC Resistance Max:0.0075ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 1.5UH, SHIELDED, 11A; Inductance:1.5µH; RMS Current (Irms):11A; Inductor Construction:Shielde d; Saturation Current (Isat):12A; Product Range:NPIM_B Series; DC Resistance Max:0.0075ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 1.5Uh, Shielded, 11A; Inductance Nic Components - 41AH8909 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Uh, Shielded, 11A; Inductance Nic Components
41AH8909
Inductor, 1.5Uh, Shielded, 11A; Inductance Nic Components 41AH8909
INDUCTOR, 1.5UH, SHIELDED, 11A; Inductance:1.5µH; RMS Current (Irms):11A; Inductor Construction:Shielde d; Saturation Current (Isat):12A; Product Range:NPIM_B Series; DC Resistance Max:0.0075ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 1.5UH, SHIELDED, 11A; Inductance:1.5µH; RMS Current (Irms):11A; Inductor Construction:Shielded; Saturation Current (Isat):12A; Product Range:NPIM_B Series; DC Resistance Max:0.0075ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 1.5Uh, Shielded, 11A; Inductance Nic Components - 41AH8908 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Uh, Shielded, 11A; Inductance Nic Components
41AH8908
Inductor, 1.5Uh, Shielded, 11A; Inductance Nic Components 41AH8908
INDUCTOR, 1.5UH, SHIELDED, 11A; Inductance:1.5µH; RMS Current (Irms):11A; Inductor Construction:Shielde d; Saturation Current (Isat):12A; Product Range:NPIM_B Series; DC Resistance Max:0.0075ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 1.5UH, SHIELDED, 11A; Inductance:1.5µH; RMS Current (Irms):11A; Inductor Construction:Shielded; Saturation Current (Isat):12A; Product Range:NPIM_B Series; DC Resistance Max:0.0075ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 41AH8909
Product Name Inductor, 1.5Uh, Shielded, 11A; Inductance Nic Components
Mounting Option Surface Mount Technology
Inductance Range 1.5 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0075 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LPC4045EATEB100K - 970003-LPC4045EATEB100K - Win Source Electronics
Specs
Configuration Fixed
View Details
Power Inductors - ECS-MPI2520R1-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J202SAL4TDKR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Application RF Choke
View Details