NIC Components Corp. Inductor, 470Nh, Shielded, 17.5A; Inductance Nic Components NPIM74PR47MTRF

Description
INDUCTOR, 470NH, SHIELDED, 17.5A; Inductance:470nH; RMS Current (Irms):17.5A; Inductor Construction:Shielde d; Saturation Current (Isat):26A; Product Range:NPIM_P Series; Power Inductor Case:7.3mm x 6.6mm x 2.8mm RoHS Compliant: Yes
Description
INDUCTOR, 470NH, SHIELDED, 17.5A; Inductance:470nH; RMS Current (Irms):17.5A; Inductor Construction:Shielde d; Saturation Current (Isat):26A; Product Range:NPIM_P Series; Power Inductor Case:7.3mm x 6.6mm x 2.8mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 470Nh, Shielded, 17.5A; Inductance Nic Components - 41AH8901 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 470Nh, Shielded, 17.5A; Inductance Nic Components
41AH8901
Inductor, 470Nh, Shielded, 17.5A; Inductance Nic Components 41AH8901
INDUCTOR, 470NH, SHIELDED, 17.5A; Inductance:470nH; RMS Current (Irms):17.5A; Inductor Construction:Shielde d; Saturation Current (Isat):26A; Product Range:NPIM_P Series; Power Inductor Case:7.3mm x 6.6mm x 2.8mm RoHS Compliant: Yes

INDUCTOR, 470NH, SHIELDED, 17.5A; Inductance:470nH; RMS Current (Irms):17.5A; Inductor Construction:Shielded; Saturation Current (Isat):26A; Product Range:NPIM_P Series; Power Inductor Case:7.3mm x 6.6mm x 2.8mm RoHS Compliant: Yes

Supplier's Site
Inductor, 470Nh, Shielded, 17.5A; Inductance Nic Components - 41AH8900 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 470Nh, Shielded, 17.5A; Inductance Nic Components
41AH8900
Inductor, 470Nh, Shielded, 17.5A; Inductance Nic Components 41AH8900
INDUCTOR, 470NH, SHIELDED, 17.5A; Inductance:470nH; RMS Current (Irms):17.5A; Inductor Construction:Shielde d; Saturation Current (Isat):26A; Product Range:NPIM_P Series; Power Inductor Case:7.3mm x 6.6mm x 2.8mm RoHS Compliant: Yes

INDUCTOR, 470NH, SHIELDED, 17.5A; Inductance:470nH; RMS Current (Irms):17.5A; Inductor Construction:Shielded; Saturation Current (Isat):26A; Product Range:NPIM_P Series; Power Inductor Case:7.3mm x 6.6mm x 2.8mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 41AH8901
Product Name Inductor, 470Nh, Shielded, 17.5A; Inductance Nic Components
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J183JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1670144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 27000 microH
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-5N6 0302CS-5N6XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-2R2MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details