NIC Components Corp. Inductor, 680Nh, Shielded, 16A; Inductance Nic Components NPIM74BR68MTRF

Description
INDUCTOR, 680NH, SHIELDED, 16A; Inductance:680nH; RMS Current (Irms):16A; Inductor Construction:Shielde d; Saturation Current (Isat):17A; Product Range:NPIM_B Series; Power Inductor Case:6.95mm x 6.6mm x 2.8mm RoHS Compliant: Yes
Description
INDUCTOR, 680NH, SHIELDED, 16A; Inductance:680nH; RMS Current (Irms):16A; Inductor Construction:Shielde d; Saturation Current (Isat):17A; Product Range:NPIM_B Series; Power Inductor Case:6.95mm x 6.6mm x 2.8mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 680Nh, Shielded, 16A; Inductance Nic Components - 41AH8886 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 680Nh, Shielded, 16A; Inductance Nic Components
41AH8886
Inductor, 680Nh, Shielded, 16A; Inductance Nic Components 41AH8886
INDUCTOR, 680NH, SHIELDED, 16A; Inductance:680nH; RMS Current (Irms):16A; Inductor Construction:Shielde d; Saturation Current (Isat):17A; Product Range:NPIM_B Series; Power Inductor Case:6.95mm x 6.6mm x 2.8mm RoHS Compliant: Yes

INDUCTOR, 680NH, SHIELDED, 16A; Inductance:680nH; RMS Current (Irms):16A; Inductor Construction:Shielded; Saturation Current (Isat):17A; Product Range:NPIM_B Series; Power Inductor Case:6.95mm x 6.6mm x 2.8mm RoHS Compliant: Yes

Supplier's Site
Inductor, 680Nh, Shielded, 16A; Inductance Nic Components - 41AH8887 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 680Nh, Shielded, 16A; Inductance Nic Components
41AH8887
Inductor, 680Nh, Shielded, 16A; Inductance Nic Components 41AH8887
INDUCTOR, 680NH, SHIELDED, 16A; Inductance:680nH; RMS Current (Irms):16A; Inductor Construction:Shielde d; Saturation Current (Isat):17A; Product Range:NPIM_B Series; Power Inductor Case:6.95mm x 6.6mm x 2.8mm RoHS Compliant: Yes

INDUCTOR, 680NH, SHIELDED, 16A; Inductance:680nH; RMS Current (Irms):16A; Inductor Construction:Shielded; Saturation Current (Isat):17A; Product Range:NPIM_B Series; Power Inductor Case:6.95mm x 6.6mm x 2.8mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 41AH8886
Product Name Inductor, 680Nh, Shielded, 16A; Inductance Nic Components
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1730240 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 470 microH
Lead Style Radial; Radial
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details