NIC Components Corp. Inductor, 3.3Uh, Shielded, 6.5A; Inductance Nic Components NPIM74B3R3MTRF

Description
INDUCTOR, 3.3UH, SHIELDED, 6.5A; Inductance:3.3µH; RMS Current (Irms):6.5A; Inductor Construction:Shielde d; Saturation Current (Isat):9.5A; Product Range:NPIM_B Series; DC Resistance Max:0.022ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 3.3UH, SHIELDED, 6.5A; Inductance:3.3µH; RMS Current (Irms):6.5A; Inductor Construction:Shielde d; Saturation Current (Isat):9.5A; Product Range:NPIM_B Series; DC Resistance Max:0.022ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 3.3Uh, Shielded, 6.5A; Inductance Nic Components - 41AH8891 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Uh, Shielded, 6.5A; Inductance Nic Components
41AH8891
Inductor, 3.3Uh, Shielded, 6.5A; Inductance Nic Components 41AH8891
INDUCTOR, 3.3UH, SHIELDED, 6.5A; Inductance:3.3µH; RMS Current (Irms):6.5A; Inductor Construction:Shielde d; Saturation Current (Isat):9.5A; Product Range:NPIM_B Series; DC Resistance Max:0.022ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 3.3UH, SHIELDED, 6.5A; Inductance:3.3µH; RMS Current (Irms):6.5A; Inductor Construction:Shielded; Saturation Current (Isat):9.5A; Product Range:NPIM_B Series; DC Resistance Max:0.022ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 3.3Uh, Shielded, 6.5A; Inductance Nic Components - 41AH8890 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Uh, Shielded, 6.5A; Inductance Nic Components
41AH8890
Inductor, 3.3Uh, Shielded, 6.5A; Inductance Nic Components 41AH8890
INDUCTOR, 3.3UH, SHIELDED, 6.5A; Inductance:3.3µH; RMS Current (Irms):6.5A; Inductor Construction:Shielde d; Saturation Current (Isat):9.5A; Product Range:NPIM_B Series; DC Resistance Max:0.022ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 3.3UH, SHIELDED, 6.5A; Inductance:3.3µH; RMS Current (Irms):6.5A; Inductor Construction:Shielded; Saturation Current (Isat):9.5A; Product Range:NPIM_B Series; DC Resistance Max:0.022ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 41AH8891
Product Name Inductor, 3.3Uh, Shielded, 6.5A; Inductance Nic Components
Mounting Option Surface Mount Technology
Inductance Range 3.3 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - FIE220-1-B - 1035730-FIE220-1-B - Win Source Electronics
Specs
Mounting Option Through Hole
Technology Standard; Wirewound
Core Material Ferrite
View Details
3 suppliers
Common Mode Chokes - 486-DKFP-B21B-04D7-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Common Mode Chokes - 1234270 - RS Components, Ltd.
Specs
Application Common Mode Choke
Inductance Range 1000 microH
Rated DC Current 2000 milliamps
View Details