NIC Components Corp. Inductor, 10Uh, Shielded, 4A; Inductance Nic Components NPIM74B100MTRF

Description
INDUCTOR, 10UH, SHIELDED, 4A; Inductance:10µH; RMS Current (Irms):4A; Inductor Construction:Shielde d; Saturation Current (Isat):5.5A; Product Range:NPIM_B Series; DC Resistance Max:0.068ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 10UH, SHIELDED, 4A; Inductance:10µH; RMS Current (Irms):4A; Inductor Construction:Shielde d; Saturation Current (Isat):5.5A; Product Range:NPIM_B Series; DC Resistance Max:0.068ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 10Uh, Shielded, 4A; Inductance Nic Components - 41AH8888 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, Shielded, 4A; Inductance Nic Components
41AH8888
Inductor, 10Uh, Shielded, 4A; Inductance Nic Components 41AH8888
INDUCTOR, 10UH, SHIELDED, 4A; Inductance:10µH; RMS Current (Irms):4A; Inductor Construction:Shielde d; Saturation Current (Isat):5.5A; Product Range:NPIM_B Series; DC Resistance Max:0.068ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 10UH, SHIELDED, 4A; Inductance:10µH; RMS Current (Irms):4A; Inductor Construction:Shielded; Saturation Current (Isat):5.5A; Product Range:NPIM_B Series; DC Resistance Max:0.068ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 10Uh, Shielded, 4A; Inductance Nic Components - 41AH8889 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, Shielded, 4A; Inductance Nic Components
41AH8889
Inductor, 10Uh, Shielded, 4A; Inductance Nic Components 41AH8889
INDUCTOR, 10UH, SHIELDED, 4A; Inductance:10µH; RMS Current (Irms):4A; Inductor Construction:Shielde d; Saturation Current (Isat):5.5A; Product Range:NPIM_B Series; DC Resistance Max:0.068ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 10UH, SHIELDED, 4A; Inductance:10µH; RMS Current (Irms):4A; Inductor Construction:Shielded; Saturation Current (Isat):5.5A; Product Range:NPIM_B Series; DC Resistance Max:0.068ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 41AH8888
Product Name Inductor, 10Uh, Shielded, 4A; Inductance Nic Components
Mounting Option Surface Mount Technology
Inductance Range 10 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1910784P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 78 ohms
Rated DC Current 55 milliamps
Lead Style Axial
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details