NIC Components Corp. Inductor, 2.2Uh, Shielded, 7A; Inductance Nic Components NPIM73B2R2MTRF

Description
INDUCTOR, 2.2UH, SHIELDED, 7A; Inductance:2.2µH; RMS Current (Irms):7A; Inductor Construction:Shielde d; Saturation Current (Isat):14A; Product Range:NPIM_B Series; Power Inductor Case:6.95mm x 6.6mm x 2.2mm RoHS Compliant: Yes
Description
INDUCTOR, 2.2UH, SHIELDED, 7A; Inductance:2.2µH; RMS Current (Irms):7A; Inductor Construction:Shielde d; Saturation Current (Isat):14A; Product Range:NPIM_B Series; Power Inductor Case:6.95mm x 6.6mm x 2.2mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 2.2Uh, Shielded, 7A; Inductance Nic Components - 41AH8885 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, Shielded, 7A; Inductance Nic Components
41AH8885
Inductor, 2.2Uh, Shielded, 7A; Inductance Nic Components 41AH8885
INDUCTOR, 2.2UH, SHIELDED, 7A; Inductance:2.2µH; RMS Current (Irms):7A; Inductor Construction:Shielde d; Saturation Current (Isat):14A; Product Range:NPIM_B Series; Power Inductor Case:6.95mm x 6.6mm x 2.2mm RoHS Compliant: Yes

INDUCTOR, 2.2UH, SHIELDED, 7A; Inductance:2.2µH; RMS Current (Irms):7A; Inductor Construction:Shielded; Saturation Current (Isat):14A; Product Range:NPIM_B Series; Power Inductor Case:6.95mm x 6.6mm x 2.2mm RoHS Compliant: Yes

Supplier's Site
Inductor, 2.2Uh, Shielded, 7A; Inductance Nic Components - 41AH8884 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, Shielded, 7A; Inductance Nic Components
41AH8884
Inductor, 2.2Uh, Shielded, 7A; Inductance Nic Components 41AH8884
INDUCTOR, 2.2UH, SHIELDED, 7A; Inductance:2.2µH; RMS Current (Irms):7A; Inductor Construction:Shielde d; Saturation Current (Isat):14A; Product Range:NPIM_B Series; Power Inductor Case:6.95mm x 6.6mm x 2.2mm RoHS Compliant: Yes

INDUCTOR, 2.2UH, SHIELDED, 7A; Inductance:2.2µH; RMS Current (Irms):7A; Inductor Construction:Shielded; Saturation Current (Isat):14A; Product Range:NPIM_B Series; Power Inductor Case:6.95mm x 6.6mm x 2.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 41AH8885
Product Name Inductor, 2.2Uh, Shielded, 7A; Inductance Nic Components
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1730031 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 47 microH
Lead Style Radial; Radial
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details