NIC Components Corp. Inductor, 330Nh, Shielded, 25A; Inductance Nic Components NPIM63ZR33MTRF

Description
INDUCTOR, 330NH, SHIELDED, 25A; Inductance:330nH; RMS Current (Irms):25A; Inductor Construction:Shielde d; Saturation Current (Isat):28A; Product Range:NPIM_Z Series; Power Inductor Case:6.6mm x 6.4mm x 2.8mm RoHS Compliant: Yes
Description
INDUCTOR, 330NH, SHIELDED, 25A; Inductance:330nH; RMS Current (Irms):25A; Inductor Construction:Shielde d; Saturation Current (Isat):28A; Product Range:NPIM_Z Series; Power Inductor Case:6.6mm x 6.4mm x 2.8mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 330Nh, Shielded, 25A; Inductance Nic Components - 41AH8874 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 330Nh, Shielded, 25A; Inductance Nic Components
41AH8874
Inductor, 330Nh, Shielded, 25A; Inductance Nic Components 41AH8874
INDUCTOR, 330NH, SHIELDED, 25A; Inductance:330nH; RMS Current (Irms):25A; Inductor Construction:Shielde d; Saturation Current (Isat):28A; Product Range:NPIM_Z Series; Power Inductor Case:6.6mm x 6.4mm x 2.8mm RoHS Compliant: Yes

INDUCTOR, 330NH, SHIELDED, 25A; Inductance:330nH; RMS Current (Irms):25A; Inductor Construction:Shielded; Saturation Current (Isat):28A; Product Range:NPIM_Z Series; Power Inductor Case:6.6mm x 6.4mm x 2.8mm RoHS Compliant: Yes

Supplier's Site
Inductor, 330Nh, Shielded, 25A; Inductance Nic Components - 41AH8875 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 330Nh, Shielded, 25A; Inductance Nic Components
41AH8875
Inductor, 330Nh, Shielded, 25A; Inductance Nic Components 41AH8875
INDUCTOR, 330NH, SHIELDED, 25A; Inductance:330nH; RMS Current (Irms):25A; Inductor Construction:Shielde d; Saturation Current (Isat):28A; Product Range:NPIM_Z Series; Power Inductor Case:6.6mm x 6.4mm x 2.8mm RoHS Compliant: Yes

INDUCTOR, 330NH, SHIELDED, 25A; Inductance:330nH; RMS Current (Irms):25A; Inductor Construction:Shielded; Saturation Current (Isat):28A; Product Range:NPIM_Z Series; Power Inductor Case:6.6mm x 6.4mm x 2.8mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 41AH8874
Product Name Inductor, 330Nh, Shielded, 25A; Inductance Nic Components
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Fixed Inductors - FIT50-3-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Leaded Inductors - 1678357 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 47 microH
Q Factor 45
View Details