NIC Components Corp. Inductor, 3.3Uh, Shielded, 8A; Inductance Nic Components NPIM63Z3R3MTRF

Description
INDUCTOR, 3.3UH, SHIELDED, 8A; Inductance:3.3µH; RMS Current (Irms):8A; Inductor Construction:Shielde d; Saturation Current (Isat):9A; Product Range:NPIM_Z Series; DC Resistance Max:0.0208ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 3.3UH, SHIELDED, 8A; Inductance:3.3µH; RMS Current (Irms):8A; Inductor Construction:Shielde d; Saturation Current (Isat):9A; Product Range:NPIM_Z Series; DC Resistance Max:0.0208ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 3.3Uh, Shielded, 8A; Inductance Nic Components - 41AH8882 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Uh, Shielded, 8A; Inductance Nic Components
41AH8882
Inductor, 3.3Uh, Shielded, 8A; Inductance Nic Components 41AH8882
INDUCTOR, 3.3UH, SHIELDED, 8A; Inductance:3.3µH; RMS Current (Irms):8A; Inductor Construction:Shielde d; Saturation Current (Isat):9A; Product Range:NPIM_Z Series; DC Resistance Max:0.0208ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 3.3UH, SHIELDED, 8A; Inductance:3.3µH; RMS Current (Irms):8A; Inductor Construction:Shielded; Saturation Current (Isat):9A; Product Range:NPIM_Z Series; DC Resistance Max:0.0208ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 3.3Uh, Shielded, 8A; Inductance Nic Components - 41AH8883 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Uh, Shielded, 8A; Inductance Nic Components
41AH8883
Inductor, 3.3Uh, Shielded, 8A; Inductance Nic Components 41AH8883
INDUCTOR, 3.3UH, SHIELDED, 8A; Inductance:3.3µH; RMS Current (Irms):8A; Inductor Construction:Shielde d; Saturation Current (Isat):9A; Product Range:NPIM_Z Series; DC Resistance Max:0.0208ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 3.3UH, SHIELDED, 8A; Inductance:3.3µH; RMS Current (Irms):8A; Inductor Construction:Shielded; Saturation Current (Isat):9A; Product Range:NPIM_Z Series; DC Resistance Max:0.0208ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 41AH8882
Product Name Inductor, 3.3Uh, Shielded, 8A; Inductance Nic Components
Mounting Option Surface Mount Technology
Inductance Range 3.3 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0208 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - DSH-31-0004-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Power Inductors - ECS-MPI4040R1-R68-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - FIT68-7-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details