NIC Components Corp. Inductor, 330Nh, Shielded, 14.4A; Inductance Nic Components NPIM52ZR33MTRF

Description
INDUCTOR, 330NH, SHIELDED, 14.4A; Inductance:330nH; RMS Current (Irms):14.4A; Inductor Construction:Shielde d; Saturation Current (Isat):24A; Product Range:NPIM_Z Series; Power Inductor Case:5.5mm x 5.3mm x 1.9mm RoHS Compliant: Yes
Description
INDUCTOR, 330NH, SHIELDED, 14.4A; Inductance:330nH; RMS Current (Irms):14.4A; Inductor Construction:Shielde d; Saturation Current (Isat):24A; Product Range:NPIM_Z Series; Power Inductor Case:5.5mm x 5.3mm x 1.9mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 330Nh, Shielded, 14.4A; Inductance Nic Components - 41AH8856 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 330Nh, Shielded, 14.4A; Inductance Nic Components
41AH8856
Inductor, 330Nh, Shielded, 14.4A; Inductance Nic Components 41AH8856
INDUCTOR, 330NH, SHIELDED, 14.4A; Inductance:330nH; RMS Current (Irms):14.4A; Inductor Construction:Shielde d; Saturation Current (Isat):24A; Product Range:NPIM_Z Series; Power Inductor Case:5.5mm x 5.3mm x 1.9mm RoHS Compliant: Yes

INDUCTOR, 330NH, SHIELDED, 14.4A; Inductance:330nH; RMS Current (Irms):14.4A; Inductor Construction:Shielded; Saturation Current (Isat):24A; Product Range:NPIM_Z Series; Power Inductor Case:5.5mm x 5.3mm x 1.9mm RoHS Compliant: Yes

Supplier's Site
Inductor, 330Nh, Shielded, 14.4A; Inductance Nic Components - 41AH8857 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 330Nh, Shielded, 14.4A; Inductance Nic Components
41AH8857
Inductor, 330Nh, Shielded, 14.4A; Inductance Nic Components 41AH8857
INDUCTOR, 330NH, SHIELDED, 14.4A; Inductance:330nH; RMS Current (Irms):14.4A; Inductor Construction:Shielde d; Saturation Current (Isat):24A; Product Range:NPIM_Z Series; Power Inductor Case:5.5mm x 5.3mm x 1.9mm RoHS Compliant: Yes

INDUCTOR, 330NH, SHIELDED, 14.4A; Inductance:330nH; RMS Current (Irms):14.4A; Inductor Construction:Shielded; Saturation Current (Isat):24A; Product Range:NPIM_Z Series; Power Inductor Case:5.5mm x 5.3mm x 1.9mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 41AH8856
Product Name Inductor, 330Nh, Shielded, 14.4A; Inductance Nic Components
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3167-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
High Current Rod Core Inductor - FIRCH-1 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.54 microH
DCR 0.0055 ohms
View Details
4 suppliers
Power Inductors - ECS-MPI2520R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZB1JGTTD152PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.7000 ohms
Rated DC Current 150 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers