NIC Components Corp. Inductor, 2.2Uh, Shielded, 8A; Inductance Nic Components NPIM42ZD2R2MTRF

Description
INDUCTOR, 2.2UH, SHIELDED, 8A; Inductance:2.2µH; RMS Current (Irms):8A; Inductor Construction:Shielde d; Saturation Current (Isat):4.8A; Product Range:NPIM_Z Series; Power Inductor Case:4.1mm x 4.1mm x 1.9mm RoHS Compliant: Yes
Description
INDUCTOR, 2.2UH, SHIELDED, 8A; Inductance:2.2µH; RMS Current (Irms):8A; Inductor Construction:Shielde d; Saturation Current (Isat):4.8A; Product Range:NPIM_Z Series; Power Inductor Case:4.1mm x 4.1mm x 1.9mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 2.2Uh, Shielded, 8A; Inductance Nic Components - 41AH8835 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, Shielded, 8A; Inductance Nic Components
41AH8835
Inductor, 2.2Uh, Shielded, 8A; Inductance Nic Components 41AH8835
INDUCTOR, 2.2UH, SHIELDED, 8A; Inductance:2.2µH; RMS Current (Irms):8A; Inductor Construction:Shielde d; Saturation Current (Isat):4.8A; Product Range:NPIM_Z Series; Power Inductor Case:4.1mm x 4.1mm x 1.9mm RoHS Compliant: Yes

INDUCTOR, 2.2UH, SHIELDED, 8A; Inductance:2.2µH; RMS Current (Irms):8A; Inductor Construction:Shielded; Saturation Current (Isat):4.8A; Product Range:NPIM_Z Series; Power Inductor Case:4.1mm x 4.1mm x 1.9mm RoHS Compliant: Yes

Supplier's Site
Inductor, 2.2Uh, Shielded, 8A; Inductance Nic Components - 41AH8834 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, Shielded, 8A; Inductance Nic Components
41AH8834
Inductor, 2.2Uh, Shielded, 8A; Inductance Nic Components 41AH8834
INDUCTOR, 2.2UH, SHIELDED, 8A; Inductance:2.2µH; RMS Current (Irms):8A; Inductor Construction:Shielde d; Saturation Current (Isat):4.8A; Product Range:NPIM_Z Series; Power Inductor Case:4.1mm x 4.1mm x 1.9mm RoHS Compliant: Yes

INDUCTOR, 2.2UH, SHIELDED, 8A; Inductance:2.2µH; RMS Current (Irms):8A; Inductor Construction:Shielded; Saturation Current (Isat):4.8A; Product Range:NPIM_Z Series; Power Inductor Case:4.1mm x 4.1mm x 1.9mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 41AH8835
Product Name Inductor, 2.2Uh, Shielded, 8A; Inductance Nic Components
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Chokes - 1-1879855-2 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.4000 ohms
Impedance 75 ohms
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details