NIC Components Corp. Inductor, 1.2Uh, Shielded, 9A; Inductance Nic Components NPIM42Z1R2MTRF

Description
INDUCTOR, 1.2UH, SHIELDED, 9A; Inductance:1.2µH; RMS Current (Irms):9A; Inductor Construction:Shielde d; Saturation Current (Isat):7.8A; Product Range:NPIM_Z Series; Power Inductor Case:4.1mm x 4.1mm x 1.9mm RoHS Compliant: Yes
Description
INDUCTOR, 1.2UH, SHIELDED, 9A; Inductance:1.2µH; RMS Current (Irms):9A; Inductor Construction:Shielde d; Saturation Current (Isat):7.8A; Product Range:NPIM_Z Series; Power Inductor Case:4.1mm x 4.1mm x 1.9mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 1.2Uh, Shielded, 9A; Inductance Nic Components - 41AH8842 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.2Uh, Shielded, 9A; Inductance Nic Components
41AH8842
Inductor, 1.2Uh, Shielded, 9A; Inductance Nic Components 41AH8842
INDUCTOR, 1.2UH, SHIELDED, 9A; Inductance:1.2µH; RMS Current (Irms):9A; Inductor Construction:Shielde d; Saturation Current (Isat):7.8A; Product Range:NPIM_Z Series; Power Inductor Case:4.1mm x 4.1mm x 1.9mm RoHS Compliant: Yes

INDUCTOR, 1.2UH, SHIELDED, 9A; Inductance:1.2µH; RMS Current (Irms):9A; Inductor Construction:Shielded; Saturation Current (Isat):7.8A; Product Range:NPIM_Z Series; Power Inductor Case:4.1mm x 4.1mm x 1.9mm RoHS Compliant: Yes

Supplier's Site
Inductor, 1.2Uh, Shielded, 9A; Inductance Nic Components - 41AH8843 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.2Uh, Shielded, 9A; Inductance Nic Components
41AH8843
Inductor, 1.2Uh, Shielded, 9A; Inductance Nic Components 41AH8843
INDUCTOR, 1.2UH, SHIELDED, 9A; Inductance:1.2µH; RMS Current (Irms):9A; Inductor Construction:Shielde d; Saturation Current (Isat):7.8A; Product Range:NPIM_Z Series; Power Inductor Case:4.1mm x 4.1mm x 1.9mm RoHS Compliant: Yes

INDUCTOR, 1.2UH, SHIELDED, 9A; Inductance:1.2µH; RMS Current (Irms):9A; Inductor Construction:Shielded; Saturation Current (Isat):7.8A; Product Range:NPIM_Z Series; Power Inductor Case:4.1mm x 4.1mm x 1.9mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 41AH8842
Product Name Inductor, 1.2Uh, Shielded, 9A; Inductance Nic Components
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

SMD Inductor and Choke - 71-KQ0805TTE3N3J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Core Material Ferrite
Inductance Range 0.0033 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-1R5MCDKR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-2333JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Application RF Choke
View Details