NIC Components Corp. Inductor, 4.7Uh, Shielded, 2.6A; Inductance Nic Components NPIM42P4R7MTRF

Description
INDUCTOR, 4.7UH, SHIELDED, 2.6A; Inductance:4.7µH; RMS Current (Irms):2.6A; Inductor Construction:Shielde d; Saturation Current (Isat):3.5A; Product Range:NPIM_P Series; DC Resistance Max:0.105ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 4.7UH, SHIELDED, 2.6A; Inductance:4.7µH; RMS Current (Irms):2.6A; Inductor Construction:Shielde d; Saturation Current (Isat):3.5A; Product Range:NPIM_P Series; DC Resistance Max:0.105ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 4.7Uh, Shielded, 2.6A; Inductance Nic Components - 41AH8828 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, Shielded, 2.6A; Inductance Nic Components
41AH8828
Inductor, 4.7Uh, Shielded, 2.6A; Inductance Nic Components 41AH8828
INDUCTOR, 4.7UH, SHIELDED, 2.6A; Inductance:4.7µH; RMS Current (Irms):2.6A; Inductor Construction:Shielde d; Saturation Current (Isat):3.5A; Product Range:NPIM_P Series; DC Resistance Max:0.105ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 4.7UH, SHIELDED, 2.6A; Inductance:4.7µH; RMS Current (Irms):2.6A; Inductor Construction:Shielded; Saturation Current (Isat):3.5A; Product Range:NPIM_P Series; DC Resistance Max:0.105ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 4.7Uh, Shielded, 2.6A; Inductance Nic Components - 41AH8829 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, Shielded, 2.6A; Inductance Nic Components
41AH8829
Inductor, 4.7Uh, Shielded, 2.6A; Inductance Nic Components 41AH8829
INDUCTOR, 4.7UH, SHIELDED, 2.6A; Inductance:4.7µH; RMS Current (Irms):2.6A; Inductor Construction:Shielde d; Saturation Current (Isat):3.5A; Product Range:NPIM_P Series; DC Resistance Max:0.105ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 4.7UH, SHIELDED, 2.6A; Inductance:4.7µH; RMS Current (Irms):2.6A; Inductor Construction:Shielded; Saturation Current (Isat):3.5A; Product Range:NPIM_P Series; DC Resistance Max:0.105ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 41AH8828
Product Name Inductor, 4.7Uh, Shielded, 2.6A; Inductance Nic Components
Mounting Option Surface Mount Technology
Inductance Range 4.7 microH
Inductance Tolerance 20 (+/- %)
DCR 0.1050 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1858208 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 30 microH
Standards and Certifications RoHS
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details