NIC Components Corp. Inductor, 10Uh, Shielded, 1.8A; Inductance Nic Components NPIM42P100MTRF

Description
INDUCTOR, 10UH, SHIELDED, 1.8A; Inductance:10µH; RMS Current (Irms):1.8A; Inductor Construction:Shielde d; Saturation Current (Isat):2.3A; Product Range:NPIM_P Series; Power Inductor Case:4.45mm x 4.06mm x 1.8mm RoHS Compliant: Yes
Description
INDUCTOR, 10UH, SHIELDED, 1.8A; Inductance:10µH; RMS Current (Irms):1.8A; Inductor Construction:Shielde d; Saturation Current (Isat):2.3A; Product Range:NPIM_P Series; Power Inductor Case:4.45mm x 4.06mm x 1.8mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 10Uh, Shielded, 1.8A; Inductance Nic Components - 41AH8825 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, Shielded, 1.8A; Inductance Nic Components
41AH8825
Inductor, 10Uh, Shielded, 1.8A; Inductance Nic Components 41AH8825
INDUCTOR, 10UH, SHIELDED, 1.8A; Inductance:10µH; RMS Current (Irms):1.8A; Inductor Construction:Shielde d; Saturation Current (Isat):2.3A; Product Range:NPIM_P Series; Power Inductor Case:4.45mm x 4.06mm x 1.8mm RoHS Compliant: Yes

INDUCTOR, 10UH, SHIELDED, 1.8A; Inductance:10µH; RMS Current (Irms):1.8A; Inductor Construction:Shielded; Saturation Current (Isat):2.3A; Product Range:NPIM_P Series; Power Inductor Case:4.45mm x 4.06mm x 1.8mm RoHS Compliant: Yes

Supplier's Site
Inductor, 10Uh, Shielded, 1.8A; Inductance Nic Components - 41AH8824 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, Shielded, 1.8A; Inductance Nic Components
41AH8824
Inductor, 10Uh, Shielded, 1.8A; Inductance Nic Components 41AH8824
INDUCTOR, 10UH, SHIELDED, 1.8A; Inductance:10µH; RMS Current (Irms):1.8A; Inductor Construction:Shielde d; Saturation Current (Isat):2.3A; Product Range:NPIM_P Series; Power Inductor Case:4.45mm x 4.06mm x 1.8mm RoHS Compliant: Yes

INDUCTOR, 10UH, SHIELDED, 1.8A; Inductance:10µH; RMS Current (Irms):1.8A; Inductor Construction:Shielded; Saturation Current (Isat):2.3A; Product Range:NPIM_P Series; Power Inductor Case:4.45mm x 4.06mm x 1.8mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 41AH8825
Product Name Inductor, 10Uh, Shielded, 1.8A; Inductance Nic Components
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
E - Core Common Mode Inductor - CME2425-1 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1050 to ? microH
DCR 0.0500 ohms
View Details
2 suppliers
Leaded Inductors - 1911153P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 1.6 ohms
Rated DC Current 400 milliamps
Lead Style Axial
View Details