NIC Components Corp. Inductor, 1.5Uh, Shielded, 4A; Inductance Nic Components NPIM42B1R5MTRF

Description
INDUCTOR, 1.5UH, SHIELDED, 4A; Inductance:1.5µH; RMS Current (Irms):4A; Inductor Construction:Shielde d; Saturation Current (Isat):6A; Product Range:NPIM_B Series; DC Resistance Max:0.046ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 1.5UH, SHIELDED, 4A; Inductance:1.5µH; RMS Current (Irms):4A; Inductor Construction:Shielde d; Saturation Current (Isat):6A; Product Range:NPIM_B Series; DC Resistance Max:0.046ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 1.5Uh, Shielded, 4A; Inductance Nic Components - 41AH8813 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Uh, Shielded, 4A; Inductance Nic Components
41AH8813
Inductor, 1.5Uh, Shielded, 4A; Inductance Nic Components 41AH8813
INDUCTOR, 1.5UH, SHIELDED, 4A; Inductance:1.5µH; RMS Current (Irms):4A; Inductor Construction:Shielde d; Saturation Current (Isat):6A; Product Range:NPIM_B Series; DC Resistance Max:0.046ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 1.5UH, SHIELDED, 4A; Inductance:1.5µH; RMS Current (Irms):4A; Inductor Construction:Shielded; Saturation Current (Isat):6A; Product Range:NPIM_B Series; DC Resistance Max:0.046ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 1.5Uh, Shielded, 4A; Inductance Nic Components - 41AH8812 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Uh, Shielded, 4A; Inductance Nic Components
41AH8812
Inductor, 1.5Uh, Shielded, 4A; Inductance Nic Components 41AH8812
INDUCTOR, 1.5UH, SHIELDED, 4A; Inductance:1.5µH; RMS Current (Irms):4A; Inductor Construction:Shielde d; Saturation Current (Isat):6A; Product Range:NPIM_B Series; DC Resistance Max:0.046ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 1.5UH, SHIELDED, 4A; Inductance:1.5µH; RMS Current (Irms):4A; Inductor Construction:Shielded; Saturation Current (Isat):6A; Product Range:NPIM_B Series; DC Resistance Max:0.046ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 41AH8813
Product Name Inductor, 1.5Uh, Shielded, 4A; Inductance Nic Components
Mounting Option Surface Mount Technology
Inductance Range 1.5 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0460 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1911298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Common Mode Choke
Inductance Range 3300 microH
View Details
Dual 3000uH 40A 0.006Ohm Inductor and Choke - 839-DKIP-0233-4003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 3000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
Fixed Inductors - KL32TTE015K - 967497-KL32TTE015K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite
View Details