NIC Components Corp. Inductor, 1Uh, Shielded, 4A; Inductance Nic Components NPIM41P1R0MTRF

Description
INDUCTOR, 1UH, SHIELDED, 4A; Inductance:1µH; RMS Current (Irms):4A; Inductor Construction:Shielde d; Saturation Current (Isat):6A; Product Range:NPIM_P Series; Power Inductor Case:4.45mm x 4.06mm x 1mm; DC Resistance Max:0.047ohm RoHS Compliant: Yes
Description
INDUCTOR, 1UH, SHIELDED, 4A; Inductance:1µH; RMS Current (Irms):4A; Inductor Construction:Shielde d; Saturation Current (Isat):6A; Product Range:NPIM_P Series; Power Inductor Case:4.45mm x 4.06mm x 1mm; DC Resistance Max:0.047ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 1Uh, Shielded, 4A; Inductance Nic Components - 41AH8806 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, Shielded, 4A; Inductance Nic Components
41AH8806
Inductor, 1Uh, Shielded, 4A; Inductance Nic Components 41AH8806
INDUCTOR, 1UH, SHIELDED, 4A; Inductance:1µH; RMS Current (Irms):4A; Inductor Construction:Shielde d; Saturation Current (Isat):6A; Product Range:NPIM_P Series; Power Inductor Case:4.45mm x 4.06mm x 1mm; DC Resistance Max:0.047ohm RoHS Compliant: Yes

INDUCTOR, 1UH, SHIELDED, 4A; Inductance:1µH; RMS Current (Irms):4A; Inductor Construction:Shielded; Saturation Current (Isat):6A; Product Range:NPIM_P Series; Power Inductor Case:4.45mm x 4.06mm x 1mm; DC Resistance Max:0.047ohm RoHS Compliant: Yes

Supplier's Site
Inductor, 1Uh, Shielded, 4A; Inductance Nic Components - 41AH8807 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, Shielded, 4A; Inductance Nic Components
41AH8807
Inductor, 1Uh, Shielded, 4A; Inductance Nic Components 41AH8807
INDUCTOR, 1UH, SHIELDED, 4A; Inductance:1µH; RMS Current (Irms):4A; Inductor Construction:Shielde d; Saturation Current (Isat):6A; Product Range:NPIM_P Series; Power Inductor Case:4.45mm x 4.06mm x 1mm; DC Resistance Max:0.047ohm RoHS Compliant: Yes

INDUCTOR, 1UH, SHIELDED, 4A; Inductance:1µH; RMS Current (Irms):4A; Inductor Construction:Shielded; Saturation Current (Isat):6A; Product Range:NPIM_P Series; Power Inductor Case:4.45mm x 4.06mm x 1mm; DC Resistance Max:0.047ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 41AH8806
Product Name Inductor, 1Uh, Shielded, 4A; Inductance Nic Components
Mounting Option Surface Mount Technology
Inductance Range 1 microH
DCR 0.0470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

E - Core Common Mode Inductor - CME375-8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 111600 to ? microH
DCR 1.24 ohms
View Details
3 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details