NIC Components Corp. Inductor, Aec-Q200, 3.3Uh, Shielded, 17A; Inductance Nic Components NPIM145PA3R3MTRQYF

Description
INDUCTOR, AEC-Q200, 3.3UH, SHIELDED, 17A; Inductance:3.3µH; RMS Current (Irms):17A; Inductor Construction:Shielde d; Saturation Current (Isat):28A; Product Range:NPIM_PA Series; Power Inductor Case:13.5mm x 12.5mm x 5.7mm RoHS Compliant: Yes
Description
INDUCTOR, AEC-Q200, 3.3UH, SHIELDED, 17A; Inductance:3.3µH; RMS Current (Irms):17A; Inductor Construction:Shielde d; Saturation Current (Isat):28A; Product Range:NPIM_PA Series; Power Inductor Case:13.5mm x 12.5mm x 5.7mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, Aec-Q200, 3.3Uh, Shielded, 17A; Inductance Nic Components - 41AH8794 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 3.3Uh, Shielded, 17A; Inductance Nic Components
41AH8794
Inductor, Aec-Q200, 3.3Uh, Shielded, 17A; Inductance Nic Components 41AH8794
INDUCTOR, AEC-Q200, 3.3UH, SHIELDED, 17A; Inductance:3.3µH; RMS Current (Irms):17A; Inductor Construction:Shielde d; Saturation Current (Isat):28A; Product Range:NPIM_PA Series; Power Inductor Case:13.5mm x 12.5mm x 5.7mm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 3.3UH, SHIELDED, 17A; Inductance:3.3µH; RMS Current (Irms):17A; Inductor Construction:Shielded; Saturation Current (Isat):28A; Product Range:NPIM_PA Series; Power Inductor Case:13.5mm x 12.5mm x 5.7mm RoHS Compliant: Yes

Supplier's Site
Inductor, Aec-Q200, 3.3Uh, Shielded, 17A; Inductance Nic Components - 41AH8795 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 3.3Uh, Shielded, 17A; Inductance Nic Components
41AH8795
Inductor, Aec-Q200, 3.3Uh, Shielded, 17A; Inductance Nic Components 41AH8795
INDUCTOR, AEC-Q200, 3.3UH, SHIELDED, 17A; Inductance:3.3µH; RMS Current (Irms):17A; Inductor Construction:Shielde d; Saturation Current (Isat):28A; Product Range:NPIM_PA Series; Power Inductor Case:13.5mm x 12.5mm x 5.7mm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 3.3UH, SHIELDED, 17A; Inductance:3.3µH; RMS Current (Irms):17A; Inductor Construction:Shielded; Saturation Current (Isat):28A; Product Range:NPIM_PA Series; Power Inductor Case:13.5mm x 12.5mm x 5.7mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 41AH8794
Product Name Inductor, Aec-Q200, 3.3Uh, Shielded, 17A; Inductance Nic Components
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Common Mode Chokes - 486-DKFP-B21B-04D7-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
E - Core Common Mode Inductor - CME2425-7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 27700 to ? microH
DCR 0.8200 ohms
View Details
2 suppliers
Fixed Inductors - LFC32TE8R2K - 1069446-LFC32TE8R2K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 8.2 microH
Inductance Tolerance 10 (+/- %)
View Details