NIC Components Corp. Inductor, 560Nh, Shielded, 25A; Inductance Nic Components NPIM104PR56MTRF

Description
INDUCTOR, 560NH, SHIELDED, 25A; Inductance:560nH; RMS Current (Irms):25A; Inductor Construction:Shielde d; Saturation Current (Isat):40A; Product Range:NPIM_P Series; Power Inductor Case:11mm x 10mm x 3.8mm; Inductance Tolerance:± 20%RoHS Compliant: Yes
Description
INDUCTOR, 560NH, SHIELDED, 25A; Inductance:560nH; RMS Current (Irms):25A; Inductor Construction:Shielde d; Saturation Current (Isat):40A; Product Range:NPIM_P Series; Power Inductor Case:11mm x 10mm x 3.8mm; Inductance Tolerance:± 20%RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 560Nh, Shielded, 25A; Inductance Nic Components - 41AH8781 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 560Nh, Shielded, 25A; Inductance Nic Components
41AH8781
Inductor, 560Nh, Shielded, 25A; Inductance Nic Components 41AH8781
INDUCTOR, 560NH, SHIELDED, 25A; Inductance:560nH; RMS Current (Irms):25A; Inductor Construction:Shielde d; Saturation Current (Isat):40A; Product Range:NPIM_P Series; Power Inductor Case:11mm x 10mm x 3.8mm; Inductance Tolerance:± 20%RoHS Compliant: Yes

INDUCTOR, 560NH, SHIELDED, 25A; Inductance:560nH; RMS Current (Irms):25A; Inductor Construction:Shielded; Saturation Current (Isat):40A; Product Range:NPIM_P Series; Power Inductor Case:11mm x 10mm x 3.8mm; Inductance Tolerance:± 20%RoHS Compliant: Yes

Supplier's Site
Inductor, 560Nh, Shielded, 25A; Inductance Nic Components - 41AH8780 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 560Nh, Shielded, 25A; Inductance Nic Components
41AH8780
Inductor, 560Nh, Shielded, 25A; Inductance Nic Components 41AH8780
INDUCTOR, 560NH, SHIELDED, 25A; Inductance:560nH; RMS Current (Irms):25A; Inductor Construction:Shielde d; Saturation Current (Isat):40A; Product Range:NPIM_P Series; Power Inductor Case:11mm x 10mm x 3.8mm; Inductance Tolerance:± 20%RoHS Compliant: Yes

INDUCTOR, 560NH, SHIELDED, 25A; Inductance:560nH; RMS Current (Irms):25A; Inductor Construction:Shielded; Saturation Current (Isat):40A; Product Range:NPIM_P Series; Power Inductor Case:11mm x 10mm x 3.8mm; Inductance Tolerance:± 20%RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 41AH8781
Product Name Inductor, 560Nh, Shielded, 25A; Inductance Nic Components
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-137-419-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R1-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Common Mode Chokes - 237-2290-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details