NIC Components Corp. Inductor, 450Nh, Shielded, 29A; Inductance Nic Components NPIM104PR45MTRF

Description
INDUCTOR, 450NH, SHIELDED, 29A; Inductance:450nH; RMS Current (Irms):29A; Inductor Construction:Shielde d; Saturation Current (Isat):45A; Product Range:NPIM_P Series; Power Inductor Case:11mm x 10mm x 3.8mm; Inductance Tolerance:± 20%RoHS Compliant: Yes
Description
INDUCTOR, 450NH, SHIELDED, 29A; Inductance:450nH; RMS Current (Irms):29A; Inductor Construction:Shielde d; Saturation Current (Isat):45A; Product Range:NPIM_P Series; Power Inductor Case:11mm x 10mm x 3.8mm; Inductance Tolerance:± 20%RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 450Nh, Shielded, 29A; Inductance Nic Components - 41AH8779 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 450Nh, Shielded, 29A; Inductance Nic Components
41AH8779
Inductor, 450Nh, Shielded, 29A; Inductance Nic Components 41AH8779
INDUCTOR, 450NH, SHIELDED, 29A; Inductance:450nH; RMS Current (Irms):29A; Inductor Construction:Shielde d; Saturation Current (Isat):45A; Product Range:NPIM_P Series; Power Inductor Case:11mm x 10mm x 3.8mm; Inductance Tolerance:± 20%RoHS Compliant: Yes

INDUCTOR, 450NH, SHIELDED, 29A; Inductance:450nH; RMS Current (Irms):29A; Inductor Construction:Shielded; Saturation Current (Isat):45A; Product Range:NPIM_P Series; Power Inductor Case:11mm x 10mm x 3.8mm; Inductance Tolerance:± 20%RoHS Compliant: Yes

Supplier's Site
Inductor, 450Nh, Shielded, 29A; Inductance Nic Components - 41AH8778 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 450Nh, Shielded, 29A; Inductance Nic Components
41AH8778
Inductor, 450Nh, Shielded, 29A; Inductance Nic Components 41AH8778
INDUCTOR, 450NH, SHIELDED, 29A; Inductance:450nH; RMS Current (Irms):29A; Inductor Construction:Shielde d; Saturation Current (Isat):45A; Product Range:NPIM_P Series; Power Inductor Case:11mm x 10mm x 3.8mm; Inductance Tolerance:± 20%RoHS Compliant: Yes

INDUCTOR, 450NH, SHIELDED, 29A; Inductance:450nH; RMS Current (Irms):29A; Inductor Construction:Shielded; Saturation Current (Isat):45A; Product Range:NPIM_P Series; Power Inductor Case:11mm x 10mm x 3.8mm; Inductance Tolerance:± 20%RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 41AH8779
Product Name Inductor, 450Nh, Shielded, 29A; Inductance Nic Components
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TER18K - 968038-LFC32TER18K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.1800 microH
Inductance Tolerance 10 (+/- %)
View Details
Power Inductors - ECS-MPIL0530-3R3MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J872JAL4TDKR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Application RF Choke
View Details