NIC Components Corp. Inductor, 360Nh, Shielded, 31A; Inductance Nic Components NPIM104PR36MTRF

Description
INDUCTOR, 360NH, SHIELDED, 31A; Inductance:360nH; RMS Current (Irms):31A; Inductor Construction:Shielde d; Saturation Current (Isat):60A; Product Range:NPIM_P Series; DC Resistance Max:0.0012ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 360NH, SHIELDED, 31A; Inductance:360nH; RMS Current (Irms):31A; Inductor Construction:Shielde d; Saturation Current (Isat):60A; Product Range:NPIM_P Series; DC Resistance Max:0.0012ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 360Nh, Shielded, 31A; Inductance Nic Components - 41AH8777 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 360Nh, Shielded, 31A; Inductance Nic Components
41AH8777
Inductor, 360Nh, Shielded, 31A; Inductance Nic Components 41AH8777
INDUCTOR, 360NH, SHIELDED, 31A; Inductance:360nH; RMS Current (Irms):31A; Inductor Construction:Shielde d; Saturation Current (Isat):60A; Product Range:NPIM_P Series; DC Resistance Max:0.0012ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 360NH, SHIELDED, 31A; Inductance:360nH; RMS Current (Irms):31A; Inductor Construction:Shielded; Saturation Current (Isat):60A; Product Range:NPIM_P Series; DC Resistance Max:0.0012ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 360Nh, Shielded, 31A; Inductance Nic Components - 41AH8776 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 360Nh, Shielded, 31A; Inductance Nic Components
41AH8776
Inductor, 360Nh, Shielded, 31A; Inductance Nic Components 41AH8776
INDUCTOR, 360NH, SHIELDED, 31A; Inductance:360nH; RMS Current (Irms):31A; Inductor Construction:Shielde d; Saturation Current (Isat):60A; Product Range:NPIM_P Series; DC Resistance Max:0.0012ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 360NH, SHIELDED, 31A; Inductance:360nH; RMS Current (Irms):31A; Inductor Construction:Shielded; Saturation Current (Isat):60A; Product Range:NPIM_P Series; DC Resistance Max:0.0012ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 41AH8777
Product Name Inductor, 360Nh, Shielded, 31A; Inductance Nic Components
Mounting Option Surface Mount Technology
Inductance Range 0.3600 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0012 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-10N 026011C-10NXJRW , 026011C-10NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details