NIC Components Corp. Inductor, 2.2Uh, Shielded, 12A; Inductance Nic Components NPIM104B2R2MTRF

Description
INDUCTOR, 2.2UH, SHIELDED, 12A; Inductance:2.2µH; RMS Current (Irms):12A; Inductor Construction:Shielde d; Saturation Current (Isat):18A; Product Range:NPIM_B Series; DC Resistance Max:0.007ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 2.2UH, SHIELDED, 12A; Inductance:2.2µH; RMS Current (Irms):12A; Inductor Construction:Shielde d; Saturation Current (Isat):18A; Product Range:NPIM_B Series; DC Resistance Max:0.007ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 2.2Uh, Shielded, 12A; Inductance Nic Components - 41AH8772 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, Shielded, 12A; Inductance Nic Components
41AH8772
Inductor, 2.2Uh, Shielded, 12A; Inductance Nic Components 41AH8772
INDUCTOR, 2.2UH, SHIELDED, 12A; Inductance:2.2µH; RMS Current (Irms):12A; Inductor Construction:Shielde d; Saturation Current (Isat):18A; Product Range:NPIM_B Series; DC Resistance Max:0.007ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 2.2UH, SHIELDED, 12A; Inductance:2.2µH; RMS Current (Irms):12A; Inductor Construction:Shielded; Saturation Current (Isat):18A; Product Range:NPIM_B Series; DC Resistance Max:0.007ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 2.2Uh, Shielded, 12A; Inductance Nic Components - 41AH8773 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, Shielded, 12A; Inductance Nic Components
41AH8773
Inductor, 2.2Uh, Shielded, 12A; Inductance Nic Components 41AH8773
INDUCTOR, 2.2UH, SHIELDED, 12A; Inductance:2.2µH; RMS Current (Irms):12A; Inductor Construction:Shielde d; Saturation Current (Isat):18A; Product Range:NPIM_B Series; DC Resistance Max:0.007ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 2.2UH, SHIELDED, 12A; Inductance:2.2µH; RMS Current (Irms):12A; Inductor Construction:Shielded; Saturation Current (Isat):18A; Product Range:NPIM_B Series; DC Resistance Max:0.007ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 41AH8772
Product Name Inductor, 2.2Uh, Shielded, 12A; Inductance Nic Components
Mounting Option Surface Mount Technology
Inductance Range 2.2 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0070 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J683JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1911147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 100 microH
Q Factor 50
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-N75 026011C-N75XJRW , 026011C-N75XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R0-R47-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers