NIC Components Corp. Ceramic Capacitors - NMC2225X7R105K100TRPLPF NMC2225X7R105K100TRPLPF

Description
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1147404-NMC2225X7R10 5K100TRPLPF Voltage Rating: 100 V Length: 5.7 mm Capacitance: 1 µF Tolerance: 10 % Categories: Ceramic Capacitors Case / Package: 2225 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Depth: 6.35 mm Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8532240020 Dielectric: X7R Max Operating Temperature: 125 °C
Request a Quote
Description
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1147404-NMC2225X7R10 5K100TRPLPF Voltage Rating: 100 V Length: 5.7 mm Capacitance: 1 µF Tolerance: 10 % Categories: Ceramic Capacitors Case / Package: 2225 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Depth: 6.35 mm Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8532240020 Dielectric: X7R Max Operating Temperature: 125 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - NMC2225X7R105K100TRPLPF - 1147404-NMC2225X7R105K100TRPLPF - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - NMC2225X7R105K100TRPLPF
1147404-NMC2225X7R105K100TRPLPF
Ceramic Capacitors - NMC2225X7R105K100TRPLPF 1147404-NMC2225X7R105K100TRPLPF
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1147404-NMC2225X7R10 5K100TRPLPF Voltage Rating: 100 V Length: 5.7 mm Capacitance: 1 µF Tolerance: 10 % Categories: Ceramic Capacitors Case / Package: 2225 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Depth: 6.35 mm Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8532240020 Dielectric: X7R Max Operating Temperature: 125 °C

Manufacturer: NIC-Components Corp.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1147404-NMC2225X7R105K100TRPLPF
Voltage Rating: 100 V
Length: 5.7 mm
Capacitance: 1 µF
Tolerance: 10 %
Categories: Ceramic Capacitors
Case / Package: 2225
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Depth: 6.35 mm
Lead Free: Lead Free
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8532240020
Dielectric: X7R
Max Operating Temperature: 125 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1147404-NMC2225X7R105K100TRPLPF
Product Name Ceramic Capacitors - NMC2225X7R105K100TRPLPF
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition
Capacitance Range 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N180K250NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details