NIC Components Corp. Ceramic Capacitors - NMC1812X7R105K50TRPLPF NMC1812X7R105K50TRPLPF

Description
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082515-NMC1812X7R10 5K50TRPLPF Voltage Rating: 50 V Length: 4.5 mm Mounting: SMD (SMT) Capacitance: 1 µF Tolerance: 10 % Dissipation Factor: 2.5 % Categories: Ceramic Capacitors Case / Package: 1812 Insulation Resistance: 10 GΩ Alternative Parts (Cross-Reference): C4532X7R1H105K160KA; C4532X7R1H105K160KM; CL43B105KCJNNNF; C1812C105K5RACTU; CC1812KKX7R9BB105; CC1812KKX7R0BB105; Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 3.2 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8532240020, 8532240020 Dielectric: X7R
Request a Quote Datasheet
Description
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082515-NMC1812X7R10 5K50TRPLPF Voltage Rating: 50 V Length: 4.5 mm Mounting: SMD (SMT) Capacitance: 1 µF Tolerance: 10 % Dissipation Factor: 2.5 % Categories: Ceramic Capacitors Case / Package: 1812 Insulation Resistance: 10 GΩ Alternative Parts (Cross-Reference): C4532X7R1H105K160KA; C4532X7R1H105K160KM; CL43B105KCJNNNF; C1812C105K5RACTU; CC1812KKX7R9BB105; CC1812KKX7R0BB105; Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 3.2 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8532240020, 8532240020 Dielectric: X7R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - NMC1812X7R105K50TRPLPF - 1082515-NMC1812X7R105K50TRPLPF - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - NMC1812X7R105K50TRPLPF
1082515-NMC1812X7R105K50TRPLPF
Ceramic Capacitors - NMC1812X7R105K50TRPLPF 1082515-NMC1812X7R105K50TRPLPF
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082515-NMC1812X7R10 5K50TRPLPF Voltage Rating: 50 V Length: 4.5 mm Mounting: SMD (SMT) Capacitance: 1 µF Tolerance: 10 % Dissipation Factor: 2.5 % Categories: Ceramic Capacitors Case / Package: 1812 Insulation Resistance: 10 GΩ Alternative Parts (Cross-Reference): C4532X7R1H105K160KA; C4532X7R1H105K160KM; CL43B105KCJNNNF; C1812C105K5RACTU; CC1812KKX7R9BB105; CC1812KKX7R0BB105; Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 3.2 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8532240020, 8532240020 Dielectric: X7R

Manufacturer: NIC-Components Corp.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1082515-NMC1812X7R105K50TRPLPF
Voltage Rating: 50 V
Length: 4.5 mm
Mounting: SMD (SMT)
Capacitance: 1 µF
Tolerance: 10 %
Dissipation Factor: 2.5 %
Categories: Ceramic Capacitors
Case / Package: 1812
Insulation Resistance: 10 GΩ
Alternative Parts (Cross-Reference): C4532X7R1H105K160KA; C4532X7R1H105K160KM; CL43B105KCJNNNF; C1812C105K5RACTU; CC1812KKX7R9BB105; CC1812KKX7R0BB105;
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 3.2 mm
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8532240020, 8532240020
Dielectric: X7R

Buy Now
Cap, 1Uf, 50V, Mlcc, 1812; Capacitance Nic Components - 18AH4664 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 50V, Mlcc, 1812; Capacitance Nic Components
18AH4664
Cap, 1Uf, 50V, Mlcc, 1812; Capacitance Nic Components 18AH4664
CAP, 1UF, 50V, MLCC, 1812; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:4.58mm; Qualification:- RoHS Compliant: Yes

CAP, 1UF, 50V, MLCC, 1812; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:4.58mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1Uf, 50V, Mlcc, 1812; Capacitance Nic Components - 18AH4665 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 50V, Mlcc, 1812; Capacitance Nic Components
18AH4665
Cap, 1Uf, 50V, Mlcc, 1812; Capacitance Nic Components 18AH4665
CAP, 1UF, 50V, MLCC, 1812; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:4.58mm; Qualification:- RoHS Compliant: Yes

CAP, 1UF, 50V, MLCC, 1812; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:4.58mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1082515-NMC1812X7R105K50TRPLPF 18AH4664
Product Name Ceramic Capacitors - NMC1812X7R105K50TRPLPF Cap, 1Uf, 50V, Mlcc, 1812; Capacitance Nic Components
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition
Capacitance Range 1 microF 1 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - C1206C560J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 1608-1295-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers