NIC Components Corp. Cap, 47Uf, 10V, Mlcc, 1210; Capacitance Nic Components NMC1210Y5V476Z10TRPLPF

Description
CAP, 47UF, 10V, MLCC, 1210; Capacitance:47µF; Voltage(DC):10V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:NMC Series; Product Length:3.2mm RoHS Compliant: Yes
Datasheet
Description
CAP, 47UF, 10V, MLCC, 1210; Capacitance:47µF; Voltage(DC):10V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:NMC Series; Product Length:3.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 47Uf, 10V, Mlcc, 1210; Capacitance Nic Components - 18AH4663 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 10V, Mlcc, 1210; Capacitance Nic Components
18AH4663
Cap, 47Uf, 10V, Mlcc, 1210; Capacitance Nic Components 18AH4663
CAP, 47UF, 10V, MLCC, 1210; Capacitance:47µF; Voltage(DC):10V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:NMC Series; Product Length:3.2mm RoHS Compliant: Yes

CAP, 47UF, 10V, MLCC, 1210; Capacitance:47µF; Voltage(DC):10V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:NMC Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 47Uf, 10V, Mlcc, 1210; Capacitance Nic Components - 18AH4662 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 10V, Mlcc, 1210; Capacitance Nic Components
18AH4662
Cap, 47Uf, 10V, Mlcc, 1210; Capacitance Nic Components 18AH4662
CAP, 47UF, 10V, MLCC, 1210; Capacitance:47µF; Voltage(DC):10V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:NMC Series; Product Length:3.2mm RoHS Compliant: Yes

CAP, 47UF, 10V, MLCC, 1210; Capacitance:47µF; Voltage(DC):10V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:NMC Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 18AH4663
Product Name Cap, 47Uf, 10V, Mlcc, 1210; Capacitance Nic Components
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C104U025EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details