NIC Components Corp. Cap, 47Uf, 6.3V, Mlcc, 1210; Capacitance Nic Components NMC1210X5R476M6.3TRPLPF

Description
CAP, 47UF, 6.3V, MLCC, 1210; Capacitance:47µF; Voltage(DC):6.3V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:3.2mm; Qualification:-RoHS Compliant: Yes
Datasheet
Description
CAP, 47UF, 6.3V, MLCC, 1210; Capacitance:47µF; Voltage(DC):6.3V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:3.2mm; Qualification:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 47Uf, 6.3V, Mlcc, 1210; Capacitance Nic Components - 18AH4655 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 6.3V, Mlcc, 1210; Capacitance Nic Components
18AH4655
Cap, 47Uf, 6.3V, Mlcc, 1210; Capacitance Nic Components 18AH4655
CAP, 47UF, 6.3V, MLCC, 1210; Capacitance:47µF; Voltage(DC):6.3V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:3.2mm; Qualification:-RoHS Compliant: Yes

CAP, 47UF, 6.3V, MLCC, 1210; Capacitance:47µF; Voltage(DC):6.3V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:3.2mm; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 47Uf, 6.3V, Mlcc, 1210; Capacitance Nic Components - 18AH4654 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 6.3V, Mlcc, 1210; Capacitance Nic Components
18AH4654
Cap, 47Uf, 6.3V, Mlcc, 1210; Capacitance Nic Components 18AH4654
CAP, 47UF, 6.3V, MLCC, 1210; Capacitance:47µF; Voltage(DC):6.3V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:3.2mm; Qualification:-RoHS Compliant: Yes

CAP, 47UF, 6.3V, MLCC, 1210; Capacitance:47µF; Voltage(DC):6.3V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:3.2mm; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 18AH4655
Product Name Cap, 47Uf, 6.3V, Mlcc, 1210; Capacitance Nic Components
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Aluminum Electrolytic - 101C343U040BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers