NIC Components Corp. Cap, 10Uf, 10V, Mlcc, 1206; Capacitance Nic Components NMC1206Y5V106Z10TRPLP3KF

Description
CAP, 10UF, 10V, MLCC, 1206; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:NMC Series; Product Length:3.2mm RoHS Compliant: Yes
Datasheet
Description
CAP, 10UF, 10V, MLCC, 1206; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:NMC Series; Product Length:3.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 10Uf, 10V, Mlcc, 1206; Capacitance Nic Components - 18AH4636 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 10V, Mlcc, 1206; Capacitance Nic Components
18AH4636
Cap, 10Uf, 10V, Mlcc, 1206; Capacitance Nic Components 18AH4636
CAP, 10UF, 10V, MLCC, 1206; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:NMC Series; Product Length:3.2mm RoHS Compliant: Yes

CAP, 10UF, 10V, MLCC, 1206; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:NMC Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Uf, 10V, Mlcc, 1206; Capacitance Nic Components - 18AH4637 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 10V, Mlcc, 1206; Capacitance Nic Components
18AH4637
Cap, 10Uf, 10V, Mlcc, 1206; Capacitance Nic Components 18AH4637
CAP, 10UF, 10V, MLCC, 1206; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:NMC Series; Product Length:3.2mm RoHS Compliant: Yes

CAP, 10UF, 10V, MLCC, 1206; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:NMC Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 18AH4636
Product Name Cap, 10Uf, 10V, Mlcc, 1206; Capacitance Nic Components
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C354U7R5EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details