NIC Components Corp. Cap, 1Uf, 25V, Mlcc, 1206; Capacitance Nic Components NMC1206Y5V105Z25TRPLPF

Description
CAP, 1UF, 25V, MLCC, 1206; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:NMC Series; Product Length:3.2mm; Case Size:1206RoHS Compliant: Yes
Datasheet
Description
CAP, 1UF, 25V, MLCC, 1206; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:NMC Series; Product Length:3.2mm; Case Size:1206RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 1Uf, 25V, Mlcc, 1206; Capacitance Nic Components - 18AH4635 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 25V, Mlcc, 1206; Capacitance Nic Components
18AH4635
Cap, 1Uf, 25V, Mlcc, 1206; Capacitance Nic Components 18AH4635
CAP, 1UF, 25V, MLCC, 1206; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:NMC Series; Product Length:3.2mm; Case Size:1206RoHS Compliant: Yes

CAP, 1UF, 25V, MLCC, 1206; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:NMC Series; Product Length:3.2mm; Case Size:1206RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1Uf, 25V, Mlcc, 1206; Capacitance Nic Components - 18AH4634 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 25V, Mlcc, 1206; Capacitance Nic Components
18AH4634
Cap, 1Uf, 25V, Mlcc, 1206; Capacitance Nic Components 18AH4634
CAP, 1UF, 25V, MLCC, 1206; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:NMC Series; Product Length:3.2mm; Case Size:1206RoHS Compliant: Yes

CAP, 1UF, 25V, MLCC, 1206; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:NMC Series; Product Length:3.2mm; Case Size:1206RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 18AH4635
Product Name Cap, 1Uf, 25V, Mlcc, 1206; Capacitance Nic Components
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Aluminum Electrolytic - 101C234U020DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers