NIC Components Corp. Cap, 0.33Uf, 25V, Mlcc, 1206; Capacitance Nic Components NMC1206X7R334K25TRPLP3KF

Description
CAP, 0.33UF, 25V, MLCC, 1206; Capacitance:0.33µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:3.2mm RoHS Compliant: Yes
Datasheet
Description
CAP, 0.33UF, 25V, MLCC, 1206; Capacitance:0.33µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:3.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 0.33Uf, 25V, Mlcc, 1206; Capacitance Nic Components - 18AH4623 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.33Uf, 25V, Mlcc, 1206; Capacitance Nic Components
18AH4623
Cap, 0.33Uf, 25V, Mlcc, 1206; Capacitance Nic Components 18AH4623
CAP, 0.33UF, 25V, MLCC, 1206; Capacitance:0.33µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:3.2mm RoHS Compliant: Yes

CAP, 0.33UF, 25V, MLCC, 1206; Capacitance:0.33µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.33Uf, 25V, Mlcc, 1206; Capacitance Nic Components - 18AH4622 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.33Uf, 25V, Mlcc, 1206; Capacitance Nic Components
18AH4622
Cap, 0.33Uf, 25V, Mlcc, 1206; Capacitance Nic Components 18AH4622
CAP, 0.33UF, 25V, MLCC, 1206; Capacitance:0.33µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:3.2mm RoHS Compliant: Yes

CAP, 0.33UF, 25V, MLCC, 1206; Capacitance:0.33µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 18AH4623
Product Name Cap, 0.33Uf, 25V, Mlcc, 1206; Capacitance Nic Components
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100180FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details