NIC Components Corp. Ceramic Capacitors - NMC1206X5R226K6.3TRPLP2KF NMC1206X5R226K6.3TRPLP2KF

Description
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1178301-NMC1206X5R22 6K6.3TRPLP2KF Voltage Rating: 6.3 V Length: 3.2 mm Capacitance: 22 µF Tolerance: 10 % Categories: Ceramic Capacitors Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Depth: 1.6 mm Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8532240020, 8532240020 Dielectric: X5R Max Operating Temperature: 85 °C
Request a Quote Datasheet
Description
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1178301-NMC1206X5R22 6K6.3TRPLP2KF Voltage Rating: 6.3 V Length: 3.2 mm Capacitance: 22 µF Tolerance: 10 % Categories: Ceramic Capacitors Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Depth: 1.6 mm Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8532240020, 8532240020 Dielectric: X5R Max Operating Temperature: 85 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - NMC1206X5R226K6.3TRPLP2KF - 1178301-NMC1206X5R226K6.3TRPLP2KF - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - NMC1206X5R226K6.3TRPLP2KF
1178301-NMC1206X5R226K6.3TRPLP2KF
Ceramic Capacitors - NMC1206X5R226K6.3TRPLP2KF 1178301-NMC1206X5R226K6.3TRPLP2KF
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1178301-NMC1206X5R22 6K6.3TRPLP2KF Voltage Rating: 6.3 V Length: 3.2 mm Capacitance: 22 µF Tolerance: 10 % Categories: Ceramic Capacitors Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Depth: 1.6 mm Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8532240020, 8532240020 Dielectric: X5R Max Operating Temperature: 85 °C

Manufacturer: NIC-Components Corp.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1178301-NMC1206X5R226K6.3TRPLP2KF
Voltage Rating: 6.3 V
Length: 3.2 mm
Capacitance: 22 µF
Tolerance: 10 %
Categories: Ceramic Capacitors
Case / Package: 1206
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Depth: 1.6 mm
Lead Free: Lead Free
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8532240020, 8532240020
Dielectric: X5R
Max Operating Temperature: 85 °C

Buy Now
Cap, 22Uf, 6.3V, Mlcc, 1206; Capacitance Nic Components - 18AH4593 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 6.3V, Mlcc, 1206; Capacitance Nic Components
18AH4593
Cap, 22Uf, 6.3V, Mlcc, 1206; Capacitance Nic Components 18AH4593
CAP, 22UF, 6.3V, MLCC, 1206; Capacitance:22µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:3.2mm; Qualification:-RoHS Compliant: Yes

CAP, 22UF, 6.3V, MLCC, 1206; Capacitance:22µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:3.2mm; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 22Uf, 6.3V, Mlcc, 1206; Capacitance Nic Components - 18AH4592 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 6.3V, Mlcc, 1206; Capacitance Nic Components
18AH4592
Cap, 22Uf, 6.3V, Mlcc, 1206; Capacitance Nic Components 18AH4592
CAP, 22UF, 6.3V, MLCC, 1206; Capacitance:22µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:3.2mm; Qualification:-RoHS Compliant: Yes

CAP, 22UF, 6.3V, MLCC, 1206; Capacitance:22µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:3.2mm; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1178301-NMC1206X5R226K6.3TRPLP2KF 18AH4593
Product Name Ceramic Capacitors - NMC1206X5R226K6.3TRPLP2KF Cap, 22Uf, 6.3V, Mlcc, 1206; Capacitance Nic Components
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition
Capacitance Range 22 microF 22 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C553U050BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050525003P60BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers