NIC Components Corp. 10 uF 6.3 V Capacitor NMC1206X5R106M6.3TRPLPF

Description
NMC Series 1206 10 uF 6.3 V ±20% X5R Multilayer Ceramic Chip Capacitor Product overview: NMC1206X5R106M6.3TRP LPF from NIC Components Corp is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 uF, 6.3 V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10 uF, 6.3 V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-NMC1206X5R106M6.3 TRPLPF can be used for catalog matching and distributor lookup.
Request a Quote
Description
NMC Series 1206 10 uF 6.3 V ±20% X5R Multilayer Ceramic Chip Capacitor Product overview: NMC1206X5R106M6.3TRP LPF from NIC Components Corp is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 uF, 6.3 V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10 uF, 6.3 V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-NMC1206X5R106M6.3 TRPLPF can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10 uF 6.3 V Capacitor
60-NMC1206X5R106M6.3TRPLPF
10 uF 6.3 V Capacitor 60-NMC1206X5R106M6.3TRPLPF
NMC Series 1206 10 uF 6.3 V ±20% X5R Multilayer Ceramic Chip Capacitor Product overview: NMC1206X5R106M6.3TRP LPF from NIC Components Corp is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 uF, 6.3 V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10 uF, 6.3 V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-NMC1206X5R106M6.3 TRPLPF can be used for catalog matching and distributor lookup.

NMC Series 1206 10 uF 6.3 V ±20% X5R Multilayer Ceramic Chip Capacitor Product overview: NMC1206X5R106M6.3TRPLPF from NIC Components Corp is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 uF, 6.3 V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10 uF, 6.3 V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-NMC1206X5R106M6.3TRPLPF can be used for catalog matching and distributor lookup.

Supplier's Site
Ceramic Capacitors - NMC1206X5R106M6.3TRPLPF - 1082512-NMC1206X5R106M6.3TRPLPF - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - NMC1206X5R106M6.3TRPLPF
1082512-NMC1206X5R106M6.3TRPLPF
Ceramic Capacitors - NMC1206X5R106M6.3TRPLPF 1082512-NMC1206X5R106M6.3TRPLPF
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082512-NMC1206X5R10 6M6.3TRPLPF Packaging: Tape & Reel Length: 3.2 mm Mounting: SMD (SMT) Capacitance: 10 µF Tolerance: 20 % Categories: Ceramic Capacitors Case / Package: 1206 Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 1.6 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Dielectric: X5R

Manufacturer: NIC-Components Corp.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1082512-NMC1206X5R106M6.3TRPLPF
Packaging: Tape & Reel
Length: 3.2 mm
Mounting: SMD (SMT)
Capacitance: 10 µF
Tolerance: 20 %
Categories: Ceramic Capacitors
Case / Package: 1206
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 1.6 mm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Dielectric: X5R

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 60-NMC1206X5R106M6.3TRPLPF 1082512-NMC1206X5R106M6.3TRPLPF
Product Name 10 uF 6.3 V Capacitor Ceramic Capacitors - NMC1206X5R106M6.3TRPLPF
Configuration / Form Factor Leaded Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Aluminum Electrolytic Capacitors - 336UVK050MFE - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-0505J0500510JHTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Aluminium Capacitors - 1701230 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details