NIC Components Corp. Ceramic Capacitors NMC1206X5R106K25TRPLPF

Description
CAP SMT120610F25VDC
Request a Quote Datasheet
Description
CAP SMT120610F25VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4988-NMC1206X5R106K25TRPLPFDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP SMT120610F25VDC

CAP SMT120610F25VDC

Buy Now Datasheet
Ceramic Capacitors - 4988-NMC1206X5R106K25TRPLPFTR-ND - DigiKey
Thief River Falls, MN, United States
CAP SMT120610F25VDC

CAP SMT120610F25VDC

Buy Now Datasheet
Ceramic Capacitors - 4988-NMC1206X5R106K25TRPLPFCT-ND - DigiKey
Thief River Falls, MN, United States
CAP SMT120610F25VDC

CAP SMT120610F25VDC

Buy Now Datasheet
Cap, 10Uf, 25V, Mlcc, 1206; Capacitance Nic Components - 18AH4582 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 25V, Mlcc, 1206; Capacitance Nic Components
18AH4582
Cap, 10Uf, 25V, Mlcc, 1206; Capacitance Nic Components 18AH4582
CAP, 10UF, 25V, MLCC, 1206; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes

CAP, 10UF, 25V, MLCC, 1206; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Uf, 25V, Mlcc, 1206; Capacitance Nic Components - 18AH4583 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 25V, Mlcc, 1206; Capacitance Nic Components
18AH4583
Cap, 10Uf, 25V, Mlcc, 1206; Capacitance Nic Components 18AH4583
CAP, 10UF, 25V, MLCC, 1206; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes

CAP, 10UF, 25V, MLCC, 1206; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 4988-NMC1206X5R106K25TRPLPFDKR-ND 4988-NMC1206X5R106K25TRPLPFTR-ND 18AH4582
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 10Uf, 25V, Mlcc, 1206; Capacitance Nic Components
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M20R103K5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525001P80BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details