NIC Components Corp. Ceramic Capacitors NMC1206X5R106K16TRPLPF

Description
CAP SMT120610F16VDC
Request a Quote Datasheet
Description
CAP SMT120610F16VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4988-NMC1206X5R106K16TRPLPFCT-ND - DigiKey
Thief River Falls, MN, United States
CAP SMT120610F16VDC

CAP SMT120610F16VDC

Buy Now Datasheet
Ceramic Capacitors - 4988-NMC1206X5R106K16TRPLPFTR-ND - DigiKey
Thief River Falls, MN, United States
CAP SMT120610F16VDC

CAP SMT120610F16VDC

Buy Now Datasheet
Ceramic Capacitors - 4988-NMC1206X5R106K16TRPLPFDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP SMT120610F16VDC

CAP SMT120610F16VDC

Buy Now Datasheet
Cap, 10Uf, 16V, Mlcc, 1206; Capacitance Nic Components - 18AH4580 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 16V, Mlcc, 1206; Capacitance Nic Components
18AH4580
Cap, 10Uf, 16V, Mlcc, 1206; Capacitance Nic Components 18AH4580
CAP, 10UF, 16V, MLCC, 1206; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes

CAP, 10UF, 16V, MLCC, 1206; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Uf, 16V, Mlcc, 1206; Capacitance Nic Components - 18AH4581 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 16V, Mlcc, 1206; Capacitance Nic Components
18AH4581
Cap, 10Uf, 16V, Mlcc, 1206; Capacitance Nic Components 18AH4581
CAP, 10UF, 16V, MLCC, 1206; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes

CAP, 10UF, 16V, MLCC, 1206; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 4988-NMC1206X5R106K16TRPLPFCT-ND 4988-NMC1206X5R106K16TRPLPFDKR-ND 18AH4580
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 10Uf, 16V, Mlcc, 1206; Capacitance Nic Components
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100122KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 336SML050MD8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details