NIC Components Corp. Cap, 10Uf, 10V, Mlcc, 1206; Capacitance Nic Components NMC1206X5R106K10TRPLP2KF

Description
CAP, 10UF, 10V, MLCC, 1206; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes
Datasheet
Description
CAP, 10UF, 10V, MLCC, 1206; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 10Uf, 10V, Mlcc, 1206; Capacitance Nic Components - 18AH4579 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 10V, Mlcc, 1206; Capacitance Nic Components
18AH4579
Cap, 10Uf, 10V, Mlcc, 1206; Capacitance Nic Components 18AH4579
CAP, 10UF, 10V, MLCC, 1206; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes

CAP, 10UF, 10V, MLCC, 1206; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Uf, 10V, Mlcc, 1206; Capacitance Nic Components - 18AH4578 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 10V, Mlcc, 1206; Capacitance Nic Components
18AH4578
Cap, 10Uf, 10V, Mlcc, 1206; Capacitance Nic Components 18AH4578
CAP, 10UF, 10V, MLCC, 1206; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes

CAP, 10UF, 10V, MLCC, 1206; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:NMC Series; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 18AH4579
Product Name Cap, 10Uf, 10V, Mlcc, 1206; Capacitance Nic Components
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Aluminum Electrolytic - 101C434U7R5CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details