Cap Ceramic 22pF 50V C0G 5% SMD 1206 125C Paper T/R
| Utmel Electronic Limited | |
|---|---|
| Product Category | Capacitors |
| Product Number | 10881-NMC1206NPO220J50TRPF |
| Product Name | Cap Ceramic 22pF 50V C0G 5% SMD 1206 125C Paper T/R |
| Configuration / Form Factor | Chip Capacitor |
| RoHS Compliant | Yes |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | C0G |
| Capacitance Range | 2.20E-5 microF |