The NMC Series Multilayer Ceramic Chip Capacitor, part number 18AH4577, features a capacitance of 1000pF and a rated voltage of 50V. It utilizes a Class I dielectric (NPO) which provides high stability over time, voltage, and temperature changes, making it suitable for precision applications. The capacitor has a low dielectric loss and is designed with nickel barrier terminations, ensuring excellent mechanical strength. It operates within a temperature range of -55°C to +125°C and has a capacitance tolerance of ±5%. The component is compliant with RoHS standards and is available in a 1206 case size, measuring 3.2mm by 1.6mm. The capacitor is suitable for reflow soldering, and its insulation resistance is a minimum of 10,000 Megohms at +25°C.
CAP, 1000PF, 50V, MLCC, 1206; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:3.2mm RoHS Compliant: Yes
CAP, 1000PF, 50V, MLCC, 1206; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:NMC Series; Product Length:3.2mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 18AH4576 |
| Product Name | Cap, 1000Pf, 50V, Mlcc, 1206; Capacitance Nic Components |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 1.00E-3 microF |