NIC Components Corp. Cap, 0.33Uf, 16V, Mlcc, 0805; Capacitance Nic Components NMC0805X7R334K16TRPLPF

Description
CAP, 0.33UF, 16V, MLCC, 0805; Capacitance:0.33µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:2.01mm RoHS Compliant: Yes
Datasheet
Description
CAP, 0.33UF, 16V, MLCC, 0805; Capacitance:0.33µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:2.01mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 0.33Uf, 16V, Mlcc, 0805; Capacitance Nic Components - 18AH4556 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.33Uf, 16V, Mlcc, 0805; Capacitance Nic Components
18AH4556
Cap, 0.33Uf, 16V, Mlcc, 0805; Capacitance Nic Components 18AH4556
CAP, 0.33UF, 16V, MLCC, 0805; Capacitance:0.33µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:2.01mm RoHS Compliant: Yes

CAP, 0.33UF, 16V, MLCC, 0805; Capacitance:0.33µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap 0.33Uf 16Vdc X7R 10% Smd 0805 Embossed Rohs Compliant Nic Components - 35AH4088 - Newark, An Avnet Company
Chicago, IL, United States
Cap 0.33Uf 16Vdc X7R 10% Smd 0805 Embossed Rohs Compliant Nic Components
35AH4088
Cap 0.33Uf 16Vdc X7R 10% Smd 0805 Embossed Rohs Compliant Nic Components 35AH4088
CAP 0.33UF 16VDC X7R 10% SMD 0805 EMBOSSED ROHS COMPLIANT: YES

CAP 0.33UF 16VDC X7R 10% SMD 0805 EMBOSSED ROHS COMPLIANT: YES

Supplier's Site
Cap, 0.33Uf, 16V, Mlcc, 0805; Capacitance Nic Components - 18AH4557 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.33Uf, 16V, Mlcc, 0805; Capacitance Nic Components
18AH4557
Cap, 0.33Uf, 16V, Mlcc, 0805; Capacitance Nic Components 18AH4557
CAP, 0.33UF, 16V, MLCC, 0805; Capacitance:0.33µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:2.01mm RoHS Compliant: Yes

CAP, 0.33UF, 16V, MLCC, 0805; Capacitance:0.33µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 18AH4556 35AH4088
Product Name Cap, 0.33Uf, 16V, Mlcc, 0805; Capacitance Nic Components Cap 0.33Uf 16Vdc X7R 10% Smd 0805 Embossed Rohs Compliant Nic Components
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101193U040BD2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 19000 microF
View Details
3 suppliers