NIC Components Corp. Ceramic Capacitors NMC0805X7R105K25TRPLPF

Description
CAP SMT08051F25VDC
Request a Quote Datasheet
Description
CAP SMT08051F25VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4988-NMC0805X7R105K25TRPLPFDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP SMT08051F25VDC

CAP SMT08051F25VDC

Buy Now Datasheet
Ceramic Capacitors - 4988-NMC0805X7R105K25TRPLPFCT-ND - DigiKey
Thief River Falls, MN, United States
CAP SMT08051F25VDC

CAP SMT08051F25VDC

Buy Now Datasheet
Ceramic Capacitors - 4988-NMC0805X7R105K25TRPLPFTR-ND - DigiKey
Thief River Falls, MN, United States
CAP SMT08051F25VDC

CAP SMT08051F25VDC

Buy Now Datasheet
Cap, 1Uf, 25V, Mlcc, 0805; Capacitance Nic Components - 18AH4532 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 25V, Mlcc, 0805; Capacitance Nic Components
18AH4532
Cap, 1Uf, 25V, Mlcc, 0805; Capacitance Nic Components 18AH4532
CAP, 1UF, 25V, MLCC, 0805; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:2.01mm; Qualification:- RoHS Compliant: Yes

CAP, 1UF, 25V, MLCC, 0805; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:2.01mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1Uf, 25V, Mlcc, 0805; Capacitance Nic Components - 18AH4533 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 25V, Mlcc, 0805; Capacitance Nic Components
18AH4533
Cap, 1Uf, 25V, Mlcc, 0805; Capacitance Nic Components 18AH4533
CAP, 1UF, 25V, MLCC, 0805; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:2.01mm; Qualification:- RoHS Compliant: Yes

CAP, 1UF, 25V, MLCC, 0805; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:2.01mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 4988-NMC0805X7R105K25TRPLPFDKR-ND 4988-NMC0805X7R105K25TRPLPFCT-ND 18AH4532
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 1Uf, 25V, Mlcc, 0805; Capacitance Nic Components
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Aluminum Electrolytic - 101C204U7R5EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100272FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details