NIC Components Corp. Ceramic Capacitors - NMC0805X7R105K16TRPLP3KF NMC0805X7R105K16TRPLP3KF

Description
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082509-NMC0805X7R10 5K16TRPLP3KF Voltage Rating: 16 V Length: 2 mm Mounting: SMD (SMT) Capacitance: 1 µF Tolerance: 10 % Dissipation Factor: 3.5 % Categories: Ceramic Capacitors Case / Package: 0805 Insulation Resistance: 10 GΩ Alternative Parts (Cross-Reference): CL21B105KAFNNNE; LMK212B7105KD-T; CL21B105KBFNNNE; EMK212BJ105KG-T; EMK212B7105KG-T; CL21B105KOFNNNE; Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 1.25 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8532240020, 8532240020 Dielectric: X7R
Request a Quote
Description
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082509-NMC0805X7R10 5K16TRPLP3KF Voltage Rating: 16 V Length: 2 mm Mounting: SMD (SMT) Capacitance: 1 µF Tolerance: 10 % Dissipation Factor: 3.5 % Categories: Ceramic Capacitors Case / Package: 0805 Insulation Resistance: 10 GΩ Alternative Parts (Cross-Reference): CL21B105KAFNNNE; LMK212B7105KD-T; CL21B105KBFNNNE; EMK212BJ105KG-T; EMK212B7105KG-T; CL21B105KOFNNNE; Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 1.25 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8532240020, 8532240020 Dielectric: X7R
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The product is a multilayer ceramic chip capacitor (MLCC) with a capacitance of 1µF and a rated voltage of 16V, housed in an 0805 case size (2.0mm x 1.25mm). It features a Class II dielectric with X7R characteristics, providing temperature stability and excellent frequency performance. The capacitor has a capacitance tolerance of ±10% and operates within a temperature range of -55°C to +125°C. The device is designed with nickel barrier terminations, ensuring good mechanical strength. It has a maximum dissipation factor of 3.5% at 16V and 1kHz, and a minimum insulation resistance of 10,000 megohms. The capacitor is RoHS compliant and suitable for reflow soldering. This component is appropriate for applications requiring reliable performance in compact electronic designs.

Datasheet Summary
Powered by GS/AI

The product is a multilayer ceramic chip capacitor (MLCC) with a capacitance of 1µF and a rated voltage of 16V, housed in an 0805 case size (2.0mm x 1.25mm). It features a Class II dielectric with X7R characteristics, providing temperature stability and excellent frequency performance. The capacitor has a capacitance tolerance of ±10% and operates within a temperature range of -55°C to +125°C. The device is designed with nickel barrier terminations, ensuring good mechanical strength. It has a maximum dissipation factor of 3.5% at 16V and 1kHz, and a minimum insulation resistance of 10,000 megohms. The capacitor is RoHS compliant and suitable for reflow soldering. This component is appropriate for applications requiring reliable performance in compact electronic designs.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - NMC0805X7R105K16TRPLP3KF - 1082509-NMC0805X7R105K16TRPLP3KF - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - NMC0805X7R105K16TRPLP3KF
1082509-NMC0805X7R105K16TRPLP3KF
Ceramic Capacitors - NMC0805X7R105K16TRPLP3KF 1082509-NMC0805X7R105K16TRPLP3KF
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082509-NMC0805X7R10 5K16TRPLP3KF Voltage Rating: 16 V Length: 2 mm Mounting: SMD (SMT) Capacitance: 1 µF Tolerance: 10 % Dissipation Factor: 3.5 % Categories: Ceramic Capacitors Case / Package: 0805 Insulation Resistance: 10 GΩ Alternative Parts (Cross-Reference): CL21B105KAFNNNE; LMK212B7105KD-T; CL21B105KBFNNNE; EMK212BJ105KG-T; EMK212B7105KG-T; CL21B105KOFNNNE; Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 1.25 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8532240020, 8532240020 Dielectric: X7R

Manufacturer: NIC-Components Corp.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1082509-NMC0805X7R105K16TRPLP3KF
Voltage Rating: 16 V
Length: 2 mm
Mounting: SMD (SMT)
Capacitance: 1 µF
Tolerance: 10 %
Dissipation Factor: 3.5 %
Categories: Ceramic Capacitors
Case / Package: 0805
Insulation Resistance: 10 GΩ
Alternative Parts (Cross-Reference): CL21B105KAFNNNE; LMK212B7105KD-T; CL21B105KBFNNNE; EMK212BJ105KG-T; EMK212B7105KG-T; CL21B105KOFNNNE;
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 1.25 mm
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8532240020, 8532240020
Dielectric: X7R

Buy Now
Cap Ceramic 1uF 16V X7R 10% SMD 0805 125C Embossed Plastic T/R - 10881-NMC0805X7R105K16TRPLP3KF - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 1uF 16V X7R 10% SMD 0805 125C Embossed Plastic T/R
10881-NMC0805X7R105K16TRPLP3KF
Cap Ceramic 1uF 16V X7R 10% SMD 0805 125C Embossed Plastic T/R 10881-NMC0805X7R105K16TRPLP3KF
Cap Ceramic 1uF 16V X7R 10% SMD 0805 125C Embossed Plastic T/R

Cap Ceramic 1uF 16V X7R 10% SMD 0805 125C Embossed Plastic T/R

Supplier's Site
Cap, 1Uf, 16V, Mlcc, 0805; Capacitance Nic Components - 18AH4530 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 16V, Mlcc, 0805; Capacitance Nic Components
18AH4530
Cap, 1Uf, 16V, Mlcc, 0805; Capacitance Nic Components 18AH4530
CAP, 1UF, 16V, MLCC, 0805; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:2.01mm; Qualification:- RoHS Compliant: Yes

CAP, 1UF, 16V, MLCC, 0805; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:2.01mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1Uf, 16V, Mlcc, 0805; Capacitance Nic Components - 18AH4531 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 16V, Mlcc, 0805; Capacitance Nic Components
18AH4531
Cap, 1Uf, 16V, Mlcc, 0805; Capacitance Nic Components 18AH4531
CAP, 1UF, 16V, MLCC, 0805; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:2.01mm; Qualification:- RoHS Compliant: Yes

CAP, 1UF, 16V, MLCC, 0805; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:2.01mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1082509-NMC0805X7R105K16TRPLP3KF 10881-NMC0805X7R105K16TRPLP3KF 18AH4530
Product Name Ceramic Capacitors - NMC0805X7R105K16TRPLP3KF Cap Ceramic 1uF 16V X7R 10% SMD 0805 125C Embossed Plastic T/R Cap, 1Uf, 16V, Mlcc, 0805; Capacitance Nic Components
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic X7R; X7R
Capacitance Range 1 microF 1 microF 1 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 16 volts 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Film Paper Film Capacitors - 135LC3600K5LM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Aluminium Capacitors - 1701120 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details