NIC Components Corp. Ceramic Capacitors NMC0805X7R104K50TRPF

Description
CAP CER 0.1UF 50V X7R 0805
Request a Quote Datasheet
Description
CAP CER 0.1UF 50V X7R 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4988-NMC0805X7R104K50TRPFTR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.1UF 50V X7R 0805

CAP CER 0.1UF 50V X7R 0805

Buy Now Datasheet
Ceramic Capacitors - 4988-NMC0805X7R104K50TRPFCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.1UF 50V X7R 0805

CAP CER 0.1UF 50V X7R 0805

Buy Now Datasheet
Ceramic Capacitors - 4988-NMC0805X7R104K50TRPFDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.1UF 50V X7R 0805

CAP CER 0.1UF 50V X7R 0805

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1383040-NMC0805X7R104K50TRPF - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1383040-NMC0805X7R104K50TRPF
Capacitors - Ceramic Capacitors 1383040-NMC0805X7R104K50TRPF
Win Source Part Number: 1383040-NMC0805X7R10 4K50TRPF Category: Capacitors>Ceramic Capacitors Series: NMC High CV Features: Low ESL, Low ESR Package: Tape & Reel Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Applications: General Purpose Standard Package: 4,000 pcs Capacitance: 0.1 µF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: X7R Thickness (Max): 0.053" (1.35mm) Mounting Type: Surface Mount, MLCC Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: NIC-Components Corp. Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1383040-NMC0805X7R104K50TRPF
Category: Capacitors>Ceramic Capacitors
Series: NMC High CV
Features: Low ESL, Low ESR
Package: Tape & Reel
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Applications: General Purpose
Standard Package: 4,000 pcs
Capacitance: 0.1 µF
Tolerance: ±10%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Thickness (Max): 0.053" (1.35mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: NIC-Components Corp.
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Singapore, Singapore
SMD 0.1uF 50V Capacitor
60-NMC0805X7R104K50TRPF
SMD 0.1uF 50V Capacitor 60-NMC0805X7R104K50TRPF
Cap Ceramic 0.1uF 50V X7R 10% Pad SMD 0805 125°C T/R Product overview: NMC0805X7R104K50TRPF from NIC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.1uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-NMC0805X7R104K50T RPF can be used for catalog matching and distributor lookup.

Cap Ceramic 0.1uF 50V X7R 10% Pad SMD 0805 125°C T/R Product overview: NMC0805X7R104K50TRPF from NIC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.1uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-NMC0805X7R104K50TRPF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 0.1Uf, 50V, Mlcc, 0805; Capacitance Nic Components - 18AH4526 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 50V, Mlcc, 0805; Capacitance Nic Components
18AH4526
Cap, 0.1Uf, 50V, Mlcc, 0805; Capacitance Nic Components 18AH4526
CAP, 0.1UF, 50V, MLCC, 0805; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:2.01mm; Case Size:0805RoHS Compliant: Yes

CAP, 0.1UF, 50V, MLCC, 0805; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:2.01mm; Case Size:0805RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.1Uf, 50V, Mlcc, 0805; Capacitance Nic Components - 18AH4527 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 50V, Mlcc, 0805; Capacitance Nic Components
18AH4527
Cap, 0.1Uf, 50V, Mlcc, 0805; Capacitance Nic Components 18AH4527
CAP, 0.1UF, 50V, MLCC, 0805; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:2.01mm; Case Size:0805RoHS Compliant: Yes

CAP, 0.1UF, 50V, MLCC, 0805; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:2.01mm; Case Size:0805RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 4988-NMC0805X7R104K50TRPFTR-ND 4988-NMC0805X7R104K50TRPFDKR-ND 1383040-NMC0805X7R104K50TRPF 60-NMC0805X7R104K50TRPF 18AH4526
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors SMD 0.1uF 50V Capacitor Cap, 0.1Uf, 50V, Mlcc, 0805; Capacitance Nic Components
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701045 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C373U040EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100390KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details