The 1000pF, 50V MLCC (0805) capacitor from NIC Components features a Class II dielectric with X7R characteristics, providing temperature stability and excellent frequency performance. It has a capacitance tolerance of ±10% and operates within a temperature range of -55°C to +125°C. The capacitor is rated for a maximum voltage of 50V DC and exhibits a maximum dissipation factor of 2.5% at 50V DC. It is RoHS compliant and comes in an 0805 package size, measuring 2.0mm x 1.25mm x 1.35mm. The product is suitable for applications requiring reliable performance in compact electronic designs.
CAP, 1000PF, 50V, MLCC, 0805; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:2.01mm RoHS Compliant: Yes
CAP, 1000PF, 50V, MLCC, 0805; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:2.01mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 18AH4512 |
| Product Name | Cap, 1000Pf, 50V, Mlcc, 0805; Capacitance Nic Components |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 1.00E-3 microF |